The Texas Instruments TL7705CPSLE-B is a supply voltage supervisor designed for use in microcomputer and microprocessor systems. This integrated circuit (IC) provides the necessary monitoring functions to ensure that the supply voltage is within acceptable parameters, thus safeguarding the system from uncertain behavior that can arise from power fluctuations.
Key Features
- Supply Voltage Supervision: The TL7705CPSLE-B monitors the system voltage and ensures it remains within threshold limits, providing a stable and reliable operation for the connected digital system.
- Reset Output: In the event of an under-voltage condition, the device generates a reset signal, which can be used to reset the microprocessor, thus preventing any malfunction or data corruption.
- Programmable Reset Delay: The device allows for an adjustable delay time before the reset signal is issued, enabling the system to cater to various requirements and conditions.
- Low Power Consumption: Designed with power efficiency in mind, the TL7705CPSLE-B consumes minimal power, making it suitable for battery-powered applications.
- Versatile Application: It is ideal for use in a wide range of applications, including computers, controllers, intelligent instruments, and critical microprocessor power monitoring.
Specifications
- Supply Voltage Range: 4.5V to 18V
- Output Type: Active Low, Open Drain
- Package / Case: 8-PDIP
- Operating Temperature: -40°C to +85°C
Quality and Reliability
The TL7705CPSLE-B from Texas Instruments is built with the quality and reliability that is synonymous with TI's products. It is designed to meet the stringent requirements of industrial and consumer applications, ensuring a long operational life and consistent performance.
Ordering and Packaging
For ease of integration into existing designs, the TL7705CPSLE-B is available in a standard 8-pin PDIP package. It is also available in tape and reel packaging for automated assembly processes, simplifying the manufacturing and handling for high-volume production.