EN
  • EN
  • DE

TPS3123J12DBVT

Part No TPS3123J12DBVT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 1.08V SUPPLY MONITOR SOT-23-5 / Processor Supervisor 1.08V 1 Active Low/Push-Pull 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.08V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 797912-TPS3123J12DBVT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS3123
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS3123J12DBVT CAD Model

Description

Product Overview: Texas Instruments TPS3123J12DBVT

The TPS3123J12DBVT is a robust, low-power supervisory circuit designed by Texas Instruments to monitor power supplies in digital systems. It is an essential component for ensuring system reliability and stability by providing a reset signal to the microprocessor upon detecting a fault in the power supply. This device is particularly suitable for battery-powered equipment, portable electronics, and microprocessor/microcontroller systems.

Key Features

  • Power Supply Voltage Monitoring: The TPS3123J12DBVT is designed to keep a close watch on the power supply voltage and assert a reset signal when the voltage falls below a preset threshold, ensuring the system operates within safe parameters.
  • Programmable Delay Time: It comes with an adjustable delay time feature, which allows designers to set the duration of the reset signal according to their system requirements.
  • Low Power Consumption: With its focus on energy efficiency, this supervisory circuit is optimized for low power consumption, making it ideal for battery-sensitive applications.
  • High Accuracy: The device offers high threshold accuracy, ensuring reliable reset operation even under varying conditions and temperature ranges.
  • Manual Reset Input: An additional manual reset input is provided, which enables a system reset to be triggered externally when required.

Package and Temperature Range

The TPS3123J12DBVT comes in a compact SOT-23-6 package, which is small enough to fit into space-constrained applications while providing robust performance. It operates over an industrial temperature range, making it versatile for use in a wide range of environments.

Applications

  • Portable Electronics
  • Battery-Powered Devices
  • Microprocessor/Microcontroller Systems
  • Industrial Controls
  • Computing Equipment
  • Networking Hardware

The integration of the TPS3123J12DBVT supervisory circuit into a system design helps to enhance the overall reliability and safety by providing a crucial watchdog function. Texas Instruments' commitment to quality and performance is reflected in this device, making it a go-to solution for power monitoring needs in a multitude of applications.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3497 $52.1964
29+ $3.5690 $103.5010
44+ $3.4575 $152.1300
60+ $3.3460 $200.7600
78+ $3.2344 $252.2832
104+ $2.8998 $301.5792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess