EN
  • EN
  • DE

TL7705CPS-B-EL20

Part No TL7705CPS-B-EL20
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Texas Instruments
Win Source Part Number 217716-TL7705CPS-B-EL20
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL7705CPS-B-EL20 CAD Model

Description

The TL7705CPS-B-EL20 is a Supply Voltage Supervisor (SVS) device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is an integral component for systems that require precise voltage monitoring to ensure reliable operation. The TL7705CPS-B-EL20 is specifically engineered to monitor the supply voltage of microprocessors (µPs), microcontrollers (µCs), and other voltage-sensitive systems.

Key Features

  • Supply Voltage Supervision: The TL7705CPS-B-EL20 provides accurate supervision of the system's supply voltage, ensuring that the voltage does not fall below a predefined threshold which is crucial for preventing system malfunction.
  • Reset Output: When the monitored supply voltage drops below the threshold, the device generates a reset signal, which can be used to reset the processor or other critical components to a known state.
  • Programmable Delay: The device features an adjustable delay time, which allows designers to set the duration of the reset signal according to the specific needs of their system.
  • Low Power Consumption: The TL7705CPS-B-EL20 is optimized for low power consumption, making it an excellent choice for battery-powered and energy-efficient applications.
  • Wide Operating Range: This SVS device can operate over a broad range of temperatures and supply voltages, ensuring versatility and reliability across various applications and environments.

Applications

The TL7705CPS-B-EL20 is suitable for a wide range of applications that require vigilant supply voltage monitoring. It is commonly used in:

  • Microprocessor or microcontroller-based systems
  • Portable/Battery-powered equipment
  • Industrial controls
  • Automotive systems
  • Telecommunication and networking devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TL7705CPS-B-EL20 is built to meet the highest standards, ensuring that it performs consistently across all specified conditions and throughout its lifespan. Engineers and designers can trust this device to provide accurate voltage supervision and contribute to the overall stability and robustness of their electronic systems.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess