EN
  • EN
  • DE

TL7705BQP

Part No TL7705BQP
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SUPPLY-VOLTAGE SUPERVISORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268555-TL7705BQP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL7705BQP CAD Model

Description

The TL7705BQP is a supply voltage supervisor from the renowned semiconductor manufacturer Texas Instruments. Designed to provide system designers with a reliable solution for monitoring and managing power supply voltages, the TL7705BQP is an essential component for ensuring the stability and functionality of a wide range of electronic systems.

This device is part of the TL77xx family, which is a series of voltage supervisor circuits specifically engineered to reset microprocessors in the event of a power failure. The TL7705BQP is particularly well-suited for applications requiring a fixed supply voltage supervisor capable of monitoring 5V power supplies.

The TL7705BQP comes in a compact 8-pin plastic DIP (Dual In-line Package) that is both durable and easy to integrate into various circuit designs. Its key features include a supply current of 9 mA (typical) and a supply voltage range of 4.55 V to 18 V, making it versatile for numerous applications, including microcomputer, microprocessor, and other system processor systems.

One of the standout features of the TL7705BQP is its ability to perform a controlled system reset. It achieves this by monitoring the supply voltage and asserting a reset signal when the supply voltage drops below a predetermined threshold. The reset signal remains active until the supply voltage returns to an acceptable level, plus a delay time to ensure system stability. This functionality is crucial for preventing system malfunctions that can result from sudden drops in power supply levels.

Additionally, the TL7705BQP offers a high precision voltage detection capability, which is essential for systems that require consistent and accurate monitoring. It also features an active-low reset, which is compatible with most microprocessor systems. The device's low power consumption and high accuracy make it a reliable choice for power management in complex electronic systems.

Overall, the TL7705BQP by Texas Instruments is a high-quality voltage supervisor that offers robust protection for electronic systems, ensuring that they operate reliably and effectively even in the face of power supply uncertainties.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess