EN
  • EN
  • DE

TL7702BC

Part No TL7702BC
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SUPPLY-VOLTAGE SUPERVISORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1268546-TL7702BC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL7702BC CAD Model

Description

TL7702BC Voltage Supervisor

The TL7702BC from Texas Instruments is a versatile voltage supervisor integrated circuit (IC) designed to monitor the supply voltage of microprocessors (μP) and digital systems. It provides the necessary level of protection against unpredictable conditions such as power failures or brownouts, which can lead to system malfunctions or data loss.

This IC features a fixed-sense threshold voltage that has been precision-trimmed to a high level of accuracy. When the supply voltage, VCC, falls below the threshold, the TL7702BC asserts a reset signal that remains active until VCC recovers above the threshold level. This reset output ensures that the system has sufficient time to return to a stable operating condition before the processor is allowed to resume operation.

Key Features:

  • Supply Voltage Range: The TL7702BC operates over a wide supply voltage range, accommodating a variety of digital systems and applications.
  • Programmable Reset Delay: It includes an external capacitor that can be used to set a programmable delay time for the reset signal, providing designers with flexibility to meet specific system requirements.
  • High Precision: The threshold voltage is precisely trimmed, ensuring reliable performance and reset activation at the correct voltage level.
  • Low Power Consumption: Designed with power efficiency in mind, the IC consumes minimal power, making it suitable for portable and battery-powered applications.
  • Active-Low Reset Output: The active-low reset output can interface directly with microprocessors, providing a clear and direct signal to initiate a reset.

The TL7702BC is available in a variety of packages, including the compact 8-pin SOIC, which is ideal for space-constrained applications. Its robust design and high level of integration make it an essential component for ensuring the reliability and stability of electronic systems.

With its combination of features, the TL7702BC by Texas Instruments is a smart choice for designers looking to enhance the safety and performance of their digital systems.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0260 $51.3000
120+ $0.8419 $101.0280
185+ $0.8156 $150.8860
255+ $0.7893 $201.2715
330+ $0.7630 $251.7900
440+ $0.6841 $301.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,226 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess