Product Overview: TL750L12QDR by Texas Instruments
The TL750L12QDR is a high-quality voltage regulator designed and manufactured by Texas Instruments, one of the industry's leading electronics companies. This product is a part of the TL750L series, which are low-dropout (LDO) voltage regulators that offer the benefits of high accuracy, low noise, and low quiescent current, making them ideal for a variety of applications.
Key Features
- Output Voltage: The TL750L12QDR provides a fixed output voltage of 12V, suitable for circuits that require a stable power supply.
- Dropout Voltage: It boasts a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving efficiency.
- Current Capacity: This device can supply up to 750mA of load current, catering to a wide range of power demands.
- Package: Encased in an 8-pin SOIC package, the TL750L12QDR offers a compact footprint for space-constrained applications.
- Thermal Protection: It includes built-in thermal protection that safeguards the device from damage due to overheating.
- Stability: The regulator is designed for stability with low equivalent series resistance (ESR) capacitors, providing a stable output voltage under various load conditions.
Applications
The TL750L12QDR is versatile and can be used in a wide array of electronic devices and systems. Its applications include:
- Microcontroller Power Supplies
- Consumer Electronics
- Automotive Electronics
- Telecommunication Equipment
- Battery-Powered Devices
With its precise voltage regulation and robust design, the TL750L12QDR from Texas Instruments is an excellent choice for designers looking for a reliable power management solution. Its combination of features ensures that it meets the stringent requirements of modern electronic applications, providing both performance and reliability.