EN
  • EN
  • DE

TL741JG/883B

Part No TL741JG/883B
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099589-TL741JG/883B
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL741JG/883B CAD Model

Description

The TL741JG/883B is a precision operational amplifier from Texas Instruments, designed to cater to a wide array of applications requiring high accuracy and stability. This product is a testament to Texas Instruments' commitment to providing top-notch integrated circuits that enhance performance across various industries.

Key Features

  • High Precision: The TL741JG/883B boasts exceptional precision, which makes it ideal for instrumentation, test equipment, and analog processing where accuracy is paramount.
  • Low Offset Voltage: The device features a low input offset voltage, which minimizes error in signal amplification, ensuring the integrity of the output signal.
  • Stable with High Capacitive Loads: This operational amplifier can handle high capacitive loads while maintaining its performance, providing versatility in various applications.
  • 883B Military Grade: The product meets the stringent 883B military-grade standards for electronic components, ensuring reliability and durability in harsh conditions.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, suitable for military and aerospace applications where temperature extremes are common.

Applications

The TL741JG/883B is versatile and can be used in numerous applications including:

  • Precision instrumentation
  • Analog signal processing
  • Test and measurement equipment
  • Aerospace and defense electronics
  • Data acquisition systems

Product Specifications

Parameter Value
Input Offset Voltage Specified at a low level
Input Bias Current Low
Supply Voltage Range Wide
Operating Temperature Extended Range
Military Standard 883B

With its robust design and precision, the TL741JG/883B from Texas Instruments stands out as an excellent choice for high-stakes applications where performance and reliability are non-negotiable.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess