EN
  • EN
  • DE

TL441MJ/883B

Part No TL441MJ/883B
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996646-TL441MJ/883B
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL441MJ/883B CAD Model

Description

The TL441MJ/883B is a high-performance, precision operational amplifier from Texas Instruments, renowned for its exceptional quality and reliability. Designed to meet the stringent requirements of military, aerospace, and high-end industrial applications, this op-amp is a testament to Texas Instruments' commitment to providing top-tier electronic components for critical systems.

Key Features

  • High Precision: The TL441MJ/883B offers excellent precision with a low offset voltage, making it ideal for applications requiring accurate signal amplification.
  • Wide Bandwidth: It features a wide bandwidth, ensuring that signals are amplified without significant delay, which is crucial for fast-response systems.
  • Low Noise: Engineered to minimize noise, it provides clean signal amplification, which is essential for high-fidelity audio applications and sensitive instrumentation.
  • Stable Performance: The operational amplifier is characterized by its stability over a wide range of operating conditions, including temperature and supply voltage variations.
  • MIL-Spec Certified: The TL441MJ/883B meets military specifications (MIL-Spec), certifying its robustness and suitability for use in harsh environments and mission-critical applications.

Applications

This operational amplifier is versatile and can be used in a variety of applications, such as:

  • High-precision instrumentation
  • Servo controls and actuators
  • Data acquisition systems
  • Analog signal processing
  • Professional audio equipment
  • Navigation and guidance systems

Quality and Reliability

With Texas Instruments' reputation for quality, the TL441MJ/883B is manufactured to the highest standards. It undergoes rigorous testing and quality assurance processes to ensure it performs to specifications under the most demanding conditions. Customers can trust this product to deliver consistent performance and long-term reliability.

Technical Specifications

Parameter Value
Supply Voltage (VCC) ±15V
Input Offset Voltage Typically 0.5 mV
Bandwidth Wide
Operating Temperature Range -55°C to +125°C

In conclusion, the TL441MJ/883B from Texas Instruments is a top-choice operational amplifier for professionals seeking uncompromised performance and reliability in demanding applications.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
STMicroelectronics
Lowest to $0.0081
TE Connectivity
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess