EN
  • EN
  • DE

TL431BQDBZ

Part No TL431BQDBZ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.5%
Current - Cathode 700μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 368066-TL431BQDBZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Ultra Librarian 3D Model Ultra Librarian TL431BQDBZ CAD Model

Description

Overview of Texas Instruments TL431BQDBZ

The Texas Instruments TL431BQDBZ is a precision programmable reference that is designed to offer a reliable solution for providing a stable voltage reference in a wide array of electronic applications. This versatile three-terminal adjustable shunt regulator, with specified thermal stability, can be programmed to deliver a voltage reference ranging from 2.495 V to 36 V when used with two external resistors.

Key Features

  • Voltage Flexibility: The TL431BQDBZ offers a wide voltage range, making it suitable for various applications that require a precise voltage reference.
  • High Accuracy: With a typical output voltage tolerance of 0.5%, this component ensures high accuracy in voltage regulation, which is essential for sensitive electronics.
  • Thermal Stability: Guaranteed by design over the full temperature range, this device's performance is consistent even under varying environmental conditions.
  • Low Operational Current: It features a low operational current (1 mA to 100 mA) that makes it suitable for low-power operations and battery-powered devices.
  • Surface-Mount Package: The TL431BQDBZ comes in a small outline transistor (SOT-23) package, ideal for space-constrained applications.

Applications

Due to its versatility and reliability, the TL431BQDBZ is widely used in various applications, including:

  • Power supplies
  • Voltage monitoring
  • Automotive systems
  • Battery chargers
  • Switching power supplies
  • Adjustable voltage or current regulators

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TL431BQDBZ is no exception. It is designed and tested to meet high standards, ensuring that it delivers consistent performance and reliability. This shunt regulator is a trusted choice for engineers and designers looking for a dependable voltage reference solution.

Conclusion

The Texas Instruments TL431BQDBZ shunt regulator stands out for its precision, flexibility, and stability. It is a crucial component for anyone looking to create a reliable and accurate voltage reference in their electronic designs. With its wide application range and robust design, the TL431BQDBZ is a valuable addition to any project requiring precise voltage control.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
970+ $0.0518 $50.2460
2,060+ $0.0486 $100.1160
3,200+ $0.0469 $150.0800
4,580+ $0.0437 $200.1460
5,955+ $0.0420 $250.1100
7,430+ $0.0404 $300.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 189,988 pieces
MOQ: 970 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess