EN
  • EN
  • DE

TL431BIDBZR

Part No TL431BIDBZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Adjustable
Output Voltage 2.495V
Output Voltage MAX 36V
Output Current 100mA
Tolerance ±0.5%
Current - Cathode 700μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 094088-TL431BIDBZR
Family Name TL431B
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian TL431BIDBZR CAD Model

Description

Overview of Texas Instruments TL431BIDBZR

The Texas Instruments TL431BIDBZR is a precision programmable reference shunt regulator that is commonly deployed in a wide variety of voltage regulation and system monitoring applications. With its three-terminal adjustable shunt design, it offers excellent flexibility and accuracy, making it a go-to choice for engineers and designers looking for reliable voltage control.

Key Features

  • Adjustable Output Voltage: The TL431BIDBZR allows for an adjustable output voltage range from 2.495 V to 36 V, which can be set with two external resistors. This flexibility enables it to be used in numerous applications requiring different voltage levels.
  • Precision Reference: It features a typical output voltage tolerance of 0.5%, ensuring high accuracy in voltage regulation and reference applications.
  • Low Operational Current: The device operates with a low dynamic output impedance and a typical sinking current capability between 1 mA to 100 mA, making it highly efficient for power-sensitive designs.
  • Temperature Compensated: The TL431BIDBZR is temperature-compensated and can maintain stable output voltage over a wide temperature range from -40°C to 125°C, ensuring reliable performance in varying environmental conditions.
  • Package: It comes in a small outline transistor (SOT-23) package, which is ideal for space-constrained applications.

Applications

Due to its versatility, the TL431BIDBZR is well-suited for a multitude of applications, including:

  • Power supply regulation
  • Voltage monitoring
  • Battery chargers
  • Switching power supplies
  • Adjustable voltage references

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TL431BIDBZR is no exception. It is designed and manufactured to meet the stringent requirements of industrial and commercial applications, ensuring consistent performance and long-term reliability for mission-critical systems.

Overall, the Texas Instruments TL431BIDBZR shunt regulator is a highly versatile and reliable component that provides precise voltage regulation in a compact form factor, making it an essential part of any power management solution.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
780+ $0.0642 $50.0760
1,665+ $0.0601 $100.0665
2,585+ $0.0581 $150.1885
3,700+ $0.0541 $200.1700
4,810+ $0.0520 $250.1200
6,000+ $0.0500 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess