The TL431A from Texas Instruments is a versatile and precision programmable reference that has become an industry standard. This three-terminal adjustable shunt regulator offers excellent temperature stability and output current handling capability, making it suitable for a wide range of applications in power supply and voltage regulation scenarios.
Key Features
- Voltage Range: The TL431A offers a programmable output voltage range from 2.495 V to 36 V through two external resistors.
- High Accuracy: With a typical output voltage tolerance of ±0.5%, the device provides precise voltage regulation and stability.
- Low Operational Current: The low operational current of 1mA to 100mA makes it highly efficient for power-sensitive applications.
- Temperature Stability: With a temperature coefficient typically rated at 50 ppm/°C, the TL431A ensures reliable performance over a wide temperature range.
- Low Output Noise: It offers low output noise, which is essential for sensitive electronic applications.
Applications
The TL431A is ideal for use in a variety of applications, including:
- Adjustable power supplies
- Battery chargers
- Switching power supplies
- Linear power supplies
- Motor control circuits
- Voltage monitoring
Package Options and Quality
Texas Instruments offers the TL431A in multiple package options, including the small-outline transistor (SOT-23), 8-pin SOIC, TO-92, and others, providing flexibility for various design requirements. The device is also characterized for operation from -40°C to 125°C, ensuring robustness and reliability across diverse environments and applications.
With its combination of flexibility, reliability, and precision, the TL431A is a go-to solution for designers seeking a high-performance voltage reference. Whether you're looking to build a stable power supply or need a precise voltage monitor, the TL431A from Texas Instruments offers the performance and quality you can rely on.