Product Overview: Texas Instruments TL430AIDBZR
The Texas Instruments TL430AIDBZR is a precision programmable reference that is a part of the TL431 family, renowned for their reliability and versatility in various applications. This specific model comes in a compact SOT-23 package, making it suitable for space-constrained applications where precision voltage reference is crucial.
The TL430AIDBZR operates as a shunt regulator, which can be programmed with two external resistors for a specified output voltage ranging from 2.5 volts to 36 volts. It offers excellent temperature stability and a low output noise, which makes it an ideal choice for high-end and sensitive electronic systems. With a typical dynamic output impedance of 0.22 ohms, the device can provide stable reference voltage even under varying load conditions.
One of the key features of this product is its low operational current, with a typical value of 1 mA, which is beneficial for power-sensitive designs. Additionally, the TL430AIDBZR boasts a typical temperature coefficient of 50 ppm/°C, ensuring consistent performance over a wide temperature range. This is particularly important in applications that are exposed to fluctuating environmental conditions.
Frequently used in power supplies, the TL430AIDBZR can act as a voltage monitor or controller in battery chargers, switch-mode power supplies, and linear regulators. Its precision reference capabilities make it an excellent choice for Digital to Analog Converters (DACs) and Analog to Digital Converters (ADCs) that require a stable reference voltage for accurate conversions.
For designers and engineers, the TL430AIDBZR is not only a practical choice due to its compact size and performance but also because of its ease of implementation into various circuit designs. The device is characterized for operation from -40°C to 85°C, providing a reliable performance in a broad range of applications and environments.
In summary, Texas Instruments' TL430AIDBZR is a versatile, high-performance programmable precision reference that delivers stability, accuracy, and low power consumption in a miniature package, making it an excellent choice for precision voltage regulation requirements in modern electronic systems.