EN
  • EN
  • DE

TMDS461APZT

Part No TMDS461APZT
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 372385-TMDS461APZT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMDS461APZT CAD Model

Description

The TMDS461APZT is a state-of-the-art HDMI and DisplayPort dual-mode retimer from Texas Instruments, designed to enhance signal integrity for high-resolution video interfaces. This advanced retimer is a perfect solution for applications requiring reliable transmission of video and audio content over long cable lengths or through connectors that may introduce signal degradation.

Key Features

  • Dual-Mode Functionality: The TMDS461APZT supports both HDMI 2.0 and DisplayPort 1.4, making it incredibly versatile for various multimedia setups.
  • High Resolution Support: It is capable of handling resolutions up to 4K at 60Hz, ensuring compatibility with the latest video formats and offering a premium viewing experience.
  • Advanced Signal Conditioning: The device includes adaptive equalization, clock and data recovery, and output de-emphasis, which collectively enhance signal quality over extended distances.
  • Low Power Consumption: Designed with efficiency in mind, the TMDS461APZT operates with low power, reducing thermal footprint and saving energy.
  • Robust ESD Protection: The retimer includes built-in electrostatic discharge (ESD) protection circuits, safeguarding the device from common static electricity damage.

Applications

The TMDS461APZT is ideal for a wide range of applications, including:

  • Docking stations
  • Digital signage
  • Professional video editing and camera systems
  • Home theater systems
  • Gaming consoles
  • High-definition televisions and monitors

Technical Specifications

Parameter Value
Interface Type HDMI 2.0, DisplayPort 1.4
Maximum Resolution 4K @ 60Hz
Power Supply Voltage 3.3V
Operating Temperature Range 0°C to 70°C
Package / Case QFN-80

In conclusion, the TMDS461APZT from Texas Instruments is a cutting-edge solution for maintaining signal integrity in high-definition video applications. Its dual-mode support, coupled with advanced signal conditioning features, makes it an indispensable component in modern audiovisual systems.

You May Also Be Interested in

Kemet
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess