EN
  • EN
  • DE

TL4050A41IDBZR

Part No TL4050A41IDBZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Output Voltage 4.096V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 93μVrms
Current - Cathode 73μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 1268263-TL4050A41IDBZR
Manufacturer Homepage www.ti.com
Family Name TL4050
Introduction Date July 01, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL4050A41IDBZR CAD Model

Description

Overview of Texas Instruments TL4050A41IDBZR

The Texas Instruments TL4050A41IDBZR is a precision voltage reference from the renowned semiconductor manufacturer. This component is designed to offer a fixed voltage reference of 4.096 V, which is critical for various applications, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and general voltage referencing tasks where stability and accuracy are paramount.

Key Features

  • High Accuracy: The TL4050A41IDBZR provides a high level of precision with a typical output voltage accuracy of ±0.1% at 25°C, ensuring reliable performance in sensitive applications.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy across a wide temperature range, making it suitable for use in environments with varying temperatures.
  • Stable and Low Noise: It is designed for stability and low noise operations, which is essential for maintaining signal integrity in high-performance electronic systems.
  • Wide Operating Current Range: The device operates over a broad current range, providing design flexibility and compatibility with a variety of circuits.
  • Small Form Factor: Housed in a small surface-mount package, the TL4050A41IDBZR is ideal for space-constrained applications.

Applications

The TL4050A41IDBZR is versatile and can be used in multiple applications. It is particularly useful in precision data systems, portable and battery-powered equipment, and industrial controls where an accurate reference voltage is critical for the performance of the system. Its precision and stability also make it a suitable choice for test and measurement equipment, medical devices, and any other applications requiring a high-precision voltage reference.

Quality and Reliability

As with all Texas Instruments products, the TL4050A41IDBZR is manufactured to meet high-quality standards, ensuring reliability and performance. The device is part of Texas Instruments' commitment to providing industry-leading semiconductor solutions that meet the evolving needs of electronic design engineers across the globe.

Conclusion

In summary, the TL4050A41IDBZR from Texas Instruments is a high-precision, stable, and low-noise voltage reference that offers designers a reliable solution for critical reference voltage applications. Its compact size and wide operating range make it an excellent choice for a multitude of electronic systems.

You May Also Be Interested in

Microchip Technology
IC VREF SERIES 0.1% SOT23-6 / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA SOT-23-6
Lowest to $1.1591
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Lowest to $4.2891
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.02% 8LCC / Series Voltage Reference IC Fixed 5V V ±0.02% 10 mA 8-CLCC (5x5)
Lowest to $92.5374
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Lowest to $24.7389
Texas Instruments
IC VOLTAGE REFERENCE
Lowest to $6.5670
Texas Instruments
ULTRA-HIGH-PRECISION VOLTAGE REF
Lowest to $16.2350

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess