The TL3414AIPWRG4 is a high-precision operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This op-amp is part of TI's extensive range of analog ICs and is known for its reliability, accuracy, and efficiency in a variety of electronic applications.
Key Features
- High Precision: The TL3414AIPWRG4 offers excellent precision with a low offset voltage and drift, ensuring accurate signal amplification and processing.
- Low Power Consumption: It is designed for energy-efficient operation, making it ideal for battery-powered devices and energy-sensitive applications.
- Wide Supply Range: The device operates over a broad supply voltage range, accommodating various power requirements and simplifying power supply design.
- Stable Performance: With its robust design, the TL3414AIPWRG4 maintains stable performance over temperature variations and under different load conditions.
- Multiple Applications: This op-amp is suitable for a wide range of applications, including sensor amplifiers, active filters, and general-purpose analog circuits.
Product Specifications
- Package/Case: TSSOP-14
- Mounting Type: Surface Mount
- Number of Channels: 4
- Operating Temperature Range: -40°C to +125°C
- Supply Voltage: Min 2.7V, Max 36V
Applications
The TL3414AIPWRG4 is versatile and can be used in numerous applications, including:
- Test and Measurement Systems
- Data Acquisition Systems
- Analog Processing Units
- Control Systems
- Medical Equipment
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The TL3414AIPWRG4 is no exception and is built to meet stringent industry standards for performance and reliability. Customers can trust TI for consistent and dependable solutions for their operational amplifier needs.