EN
  • EN
  • DE

TL3016ID

Part No TL3016ID
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description ULTRA-FAST LOW-POWER PRECISION COMPARATORS | IC HS LP COMP 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type with Latch
Number of Elements 1
Output Type Complementary, Push-Pull, TTL
Supply Voltage , Single/Dual (±) 5V ~ 10V, ±2.5V ~ 5V
Voltage - Input Offset (Maximum) 3mV at ±5V
Current - Input Bias (Maximum) 10μA at ±5V
Current - Output 20mA
Current - Quiescent (Maximum) 12.5mA
CMRR, PSRR 97dB CMRR
Propagation Delay (Maximum) 10ns
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number TL3016
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1268162-TL3016ID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL3016ID CAD Model

Description

The TL3016ID is a state-of-the-art precision comparator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance device is ideal for a broad range of applications, including industrial, automotive, and consumer electronics, where precise voltage comparison is crucial.

The TL3016ID boasts an impressive array of features that set it apart from other comparators on the market. It offers ultra-fast response times with a propagation delay of typically 7 ns, making it one of the fastest comparators available. This is especially beneficial in applications where timing is critical, such as high-speed triggering in digital circuits or pulse-width modulation (PWM) control systems.

With a supply voltage range from 5V to 36V, the TL3016ID is versatile and can be integrated into a variety of electronic systems without the need for additional voltage regulation. Its low input offset voltage and high gain provide exceptional accuracy, ensuring reliable performance even in the most demanding circumstances.

Moreover, the TL3016ID features a differential input stage that allows for a wide common-mode voltage range, further enhancing its application flexibility. This makes the device suitable for both single-ended and differential measurements, providing designers with the ability to create more robust and versatile systems.

Another significant advantage of the TL3016ID is its robust latch-up performance, which exceeds 100mA on all pins, ensuring device stability under adverse conditions. Additionally, the device is supplied in an industry-standard 8-pin SOIC package, which is conducive to efficient PCB layout and space-saving design.

Whether you're designing precision measurement equipment, high-speed analog-to-digital converters, zero-crossing detectors, or any other system requiring a high-speed, accurate comparator, the TL3016ID from Texas Instruments is an excellent choice that combines speed, precision, and reliability.

You May Also Be Interested in

Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9360 $53.4240
21+ $4.8706 $102.2826
32+ $4.7184 $150.9888
44+ $4.5662 $200.9128
57+ $4.4140 $251.5980
76+ $3.9574 $300.7624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,275 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess