EN
  • EN
  • DE

TL2842DR

Part No TL2842DR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description CURRENT-MODE PWM CONTROLLERS | IC REG CTRLR BST FLYBK CM 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward
Output Phases 1
Supply Voltage 10V ~ 30V
Switching Frequency Up to 500kHz
Duty Cycle (Maximum) 97%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1268139-TL2842DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL2842DR CAD Model

Description

The TL2842DR is a versatile and efficient Pulse-Width-Modulation (PWM) controller designed by Texas Instruments, a leader in semiconductor solutions. This component is part of the TL284x series, which is renowned for its robust performance in power supply applications. The TL2842DR is specifically crafted to facilitate the development of top-notch switch-mode power supplies (SMPS) with minimal external components.

Key Features

  • Adjustable Switching Frequency: The TL2842DR offers a programmable switching frequency that can be set from 1kHz to 500kHz, allowing designers to optimize their power supply for efficiency or for the size of the power-handling components.
  • High Efficiency: With its integrated 200mA output drivers, the device can directly drive the power MOSFET, reducing power loss and improving overall efficiency.
  • Current-Mode Control: This feature provides improved transient response and simplified loop compensation when compared to voltage-mode control.
  • Under-Voltage Lockout (UVLO): Ensures that the power supply operates only when the input voltage is within an acceptable range, protecting the system from low-voltage conditions.
  • Low Startup and Operating Current: The TL2842DR is designed to consume a low startup current of 1mA (typical) and an operating current of 10mA (typical), which is ideal for power-sensitive applications.

Applications

The TL2842DR is suitable for a wide range of applications, including but not limited to:

  • DC/DC Converters
  • Off-Line Power Supplies
  • AC/DC Adapters for Personal Computers and Peripherals
  • Industrial Power Systems
  • Telecommunication Equipment Power Supplies

Package and Quality

The device is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Texas Instruments ensures high-quality standards, with the TL2842DR being no exception. It is designed to meet the rigorous demands of industrial and commercial power supply designs.

Conclusion

The TL2842DR PWM controller from Texas Instruments stands out with its flexibility, efficiency, and reliability, making it an excellent choice for designers looking to create sophisticated power management systems. With its comprehensive feature set and wide range of applications, the TL2842DR is a valuable component for any power supply solution.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853
Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess