Product Overview: Texas Instruments TL16CP554AIPM
The TL16CP554AIPM is a highly integrated circuit from Texas Instruments, designed to fulfill the communication requirements of embedded systems. This powerful quad UART (Universal Asynchronous Receiver/Transmitter) chip is an ideal solution for applications requiring multiple serial interfaces. It is particularly useful in industrial control units, point-of-sale terminals, and networking equipment where efficient serial data exchange is critical.
Key Features
- Quad Channel: The device includes four independent UART channels, each capable of handling full-duplex asynchronous communication, which allows for simultaneous data transmission and reception.
- FIFO Buffers: Each UART channel is equipped with 16-byte FIFOs for both transmit and receive operations, reducing the overhead on the host processor and improving system efficiency.
- Programmable Baud Rate: The TL16CP554AIPM supports a wide range of baud rates, providing flexibility to interface with various peripherals and network standards.
- Modem Control Capability: Modem control functions are available on two of the four channels, offering hardware flow control and simplifying the design of systems requiring modem connectivity.
- Flexible Character Lengths: It can handle 5, 6, 7, or 8-bit character lengths, making it adaptable to a variety of data formats and communication protocols.
- Power Management: The device includes power-down features to minimize power consumption when not in active use, suitable for power-sensitive applications.
Technical Specifications
- Supply Voltage Range: 3.3V
- Operating Temperature Range: -40°C to 85°C
- Package Type: LQFP (Low-profile Quad Flat Package)
- Pin Count: 64
With its robust set of features, the TL16CP554AIPM from Texas Instruments provides a reliable and efficient solution for complex communication tasks in modern electronic systems. Its ability to operate at industrial temperature ranges and its low-power consumption make it a versatile choice for designers looking to enhance serial data communication in their products.