The XR16V2652-15 is a dual-channel Universal Asynchronous Receiver/Transmitter (UART) designed for high-speed serial communication. Manufactured by Exar Corporation, this device features a 64-byte FIFO, automatic hardware and software flow control, and data rates up to 15 Mbps. It is suitable for a wide range of applications requiring reliable serial data transmission.
Applications:
- Serial communication ports
- Embedded systems
- Industrial control systems
- Modems
- POS systems
- Networking equipment
Features:
- Dual UART channels
- Data rates up to 15 Mbps
- 64-byte transmit and receive FIFOs
- Automatic hardware (RTS/CTS) and software (Xon/Xoff) flow control
- 5, 6, 7, or 8 data bits
- 1 or 2 stop bits
- Programmable baud rate generator
- Modem control signals
- Sleep mode
Benefits:
- High-speed data transfer enables efficient communication in demanding applications.
- Large FIFOs reduce CPU overhead by buffering data.
- Automatic flow control prevents data loss and ensures reliable communication.
- Programmable baud rate generator provides flexibility in baud rate selection.
- Low power sleep mode reduces energy consumption.
Additional Details:
The XR16V2652-15 operates from a 3.3V or 5V power supply. It supports a variety of serial communication protocols. The device includes interrupt control capabilities, enabling efficient handling of serial communication events. The 64-byte FIFO helps prevent data loss in high-speed applications. The device’s versatility and robust feature set make it suitable for a wide array of serial communication applications.