EN
  • EN
  • DE

XR16V554IV80-F

Part No XR16V554IV80-F
Manufacturer Exar Corporation
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART FIFO 16B QUAD 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tray
Status Active
Features Internal Oscillator, Timer/Counter
Number of Channels 4, QUART
FIFO's 16 Byte
Protocol RS232
Data Rate (Max) 4Mbps
Supply Voltage - Operating 2.25 V to 3.6 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 80-LQFP (12x12)
Win Source Part Number 044016-XR16V554IV80-F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XR16V554IV80-F CAD Model

Description

The XR16V554IV80-F is a quad Universal Asynchronous Receiver/Transmitter (UART) from Exar Corporation, featuring four independent channels for serial communication. It includes a 32-byte FIFO for transmit and receive operations, supporting data rates up to 3 Mbps. The device also incorporates automatic hardware and software flow control for reliable data transmission.

Applications:

  • Multi-port serial interface cards
  • Embedded systems requiring multiple serial connections
  • Industrial automation and control systems
  • Point-of-Sale (POS) terminals
  • Networking equipment (e.g., routers, switches)

Features:

  • Quad UART channels
  • Data rates up to 3 Mbps per channel
  • 32-byte transmit and receive FIFOs per channel
  • Automatic hardware (RTS/CTS) and software (Xon/Xoff) flow control
  • 5, 6, 7, or 8 data bits
  • 1 or 2 stop bits
  • Programmable baud rate generator
  • Modem control signals (CTS, RTS, DSR, DTR, RI, DCD)
  • Sleep mode for low power consumption
  • Interrupt control

Benefits:

  • Provides four independent serial communication channels, reducing the need for multiple UART devices.
  • Supports high data rates, enabling fast and efficient serial data transfer.
  • Large FIFOs reduce CPU overhead by buffering data, improving system performance.
  • Automatic flow control prevents data loss and ensures reliable communication.
  • Low power sleep mode minimizes energy consumption in battery-powered or power-sensitive applications.

Additional Details:

The XR16V554IV80-F operates from a 3.3V or 5V power supply and is designed for easy integration into various systems. The device includes interrupt control capabilities, allowing for efficient handling of serial communication events. The 32-byte FIFO per channel helps prevent data loss in high-speed applications. The device’s versatility and robust feature set make it suitable for a wide array of multi-port serial communication applications. The '-F' suffix typically indicates a lead-free package.

You May Also Be Interested in

Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947
Sipex Corporation
UART IC Channel
Lowest to $1.0400
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
MaxLinear Inc
IC UART SINGLE 44PLCC / UART IC 1, UART Channel 1 Byte 44-PLCC (16.59x16.59)
Lowest to $20.1698

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.7884 $107.5768
3+ $44.1349 $132.4047
5+ $42.7558 $213.7790
6+ $41.3767 $248.2602
8+ $39.9965 $319.9720
10+ $35.8593 $358.5930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess