EN
  • EN
  • DE

TL16C554IPN

Part No TL16C554IPN
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description ASYNCHRONOUS COMMUNICATIONS ELEMENT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Number of Channels 4, QUART
FIFO's 16 Byte
Data Rate (Maximum) 1Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 1268100-TL16C554IPN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74ALS165
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TL16C554IPN CAD Model

Description

Overview of the Texas Instruments TL16C554IPN

The Texas Instruments TL16C554IPN is a versatile integrated circuit designed to enhance serial communication in a multitude of applications. This powerful chip is part of the TL16C554 series, known for its reliable performance in asynchronous communication tasks.

Key Features

  • Quad UART Interface: The TL16C554IPN provides four independent UART (Universal Asynchronous Receiver/Transmitter) channels, making it an ideal choice for systems that require multiple serial interfaces.
  • FIFO Buffers: Each UART channel is equipped with 16-byte FIFOs for both transmit and receive operations. This feature helps to reduce the overhead of CPU intervention, improving system efficiency and data throughput.
  • Programmable Baud Rate: The device supports a wide range of baud rates, which can be programmed to meet the requirements of various communication standards and applications.
  • Modem Control Functions: The TL16C554IPN includes full modem control capability, providing additional functionality for modem interface operations.
  • Flexible Character Lengths: The chip supports 5-, 6-, 7-, or 8-bit characters, allowing for customization based on specific data format needs.
  • Power Management: Enhanced power-saving modes are available to minimize power consumption during periods of inactivity, making it suitable for power-sensitive applications.

Applications

The TL16C554IPN is commonly used in applications that require high-speed serial data transfer and multiple communication channels. These include:

  • Industrial control systems
  • Point of sale (POS) terminals
  • Networking equipment
  • Peripheral device interfaces
  • Telecommunications systems

Package and Compatibility

The device comes in a 68-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring easy integration into a variety of PCB designs. Its compatibility with 5V power supply and TTL/CMOS logic levels makes it a versatile choice for interfacing with both legacy and modern system architectures.

In summary, the Texas Instruments TL16C554IPN is a robust quad UART with a rich feature set, designed to meet the demanding requirements of advanced serial communication tasks. Its reliability and flexibility make it a go-to solution for engineers and designers across a broad range of applications.

You May Also Be Interested in

NXP / Nexperia
IC UART DUAL W/FIFO 56-TSSOP
Need more? Email Us
MaxLinear Inc
IC UART FIFI DUAL 44LQFP
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947
MaxLinear Inc
IC UART FIFO 16B 28PLCC
Lowest to $150.0000
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC
Lowest to $17.6721

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.1416 $94.2832
3+ $38.6803 $116.0409
5+ $37.4716 $187.3580
6+ $36.2628 $217.5768
8+ $35.0541 $280.4328
10+ $31.4278 $314.2780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess