EN
  • EN
  • DE

TL16C552AMHVB

Part No TL16C552AMHVB
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL ASYNCHRONOUS COMMUNICATIONS ELEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268096-TL16C552AMHVB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C552AMHVB CAD Model

Description

Product Overview: TL16C552AMHVB from Texas Instruments

The TL16C552AMHVB is a highly integrated communication device from Texas Instruments that combines dual full-duplex UARTs (Universal Asynchronous Receiver/Transmitters) with a bi-directional parallel port. This versatile chip is a member of the TL16C550 series and is specifically designed to meet the rigorous demands of modern communication systems, offering a reliable and efficient solution for serial data exchange.

Key Features

  • Dual UART Channels: Each UART is capable of handling serial data rates up to 1.5 Mbps and comes with 16-byte FIFOs to reduce the overhead of CPU data transfers, thereby enhancing system efficiency.
  • Parallel Port: The integrated IEEE 1284 compliant parallel port supports bi-directional communication, allowing for versatile interfacing with peripheral devices such as printers, scanners, and other hardware.
  • Enhanced Functionality: The device includes additional features like automatic in-band flow control using programmable Xon/Xoff characters, modem control functions, and a sleep mode for reduced power consumption.
  • Flexible Clocking Options: It supports a wide range of external crystal or oscillator clock inputs, providing flexibility in system design and optimization for various baud rates.
  • Robust Industrial Design: Engineered for reliability, the TL16C552AMHVB operates over an extended industrial temperature range, making it suitable for harsh environments.

Applications

The TL16C552AMHVB is ideal for applications that require high-speed serial data communication and parallel data transfer. It is commonly used in:

  • Point of Sale (POS) terminals
  • Industrial control systems
  • Networking equipment
  • Computer peripheral interfacing

Technical Specifications

  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Package: 80-LQFP (Low-Profile Quad Flat Package)

Overall, the TL16C552AMHVB from Texas Instruments is a powerful solution for enhancing serial and parallel communications in a wide range of applications. Its robust feature set and industrial-grade performance make it a go-to choice for system designers looking for a reliable and high-performing communication interface.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $599.5574 $599.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess