EN
  • EN
  • DE

TL16C550DRHB

Part No TL16C550DRHB
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 32-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 2.25 V to 5.5 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 144793-TL16C550DRHB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C550DRHB CAD Model

Description

The TL16C550DRHB is a high-performance asynchronous communications element (ACE) from Texas Instruments, designed to fulfill the communication needs of embedded systems. This integrated circuit is part of the TL16C550 series, which is known for providing enhanced UART (Universal Asynchronous Receiver/Transmitter) functions with a wide range of features.

Key Features

  • Flexible Baud Rate Generator: The TL16C550DRHB can be programmed to generate a variety of baud rates, allowing it to be used in systems requiring non-standard speeds or to compensate for clock variations.
  • FIFO Buffers: Equipped with 16-byte FIFOs for both transmit and receive operations, this device greatly reduces the potential for data overrun and improves overall data throughput.
  • Automatic Hardware and Software Flow Control: With built-in support for hardware (CTS/RTS) and software (XON/XOFF) flow control, this UART ensures reliable data transfer even under high-load conditions.
  • Programmable Character Lengths: The TL16C550DRHB can be set up to handle character lengths from 5 to 8 bits, providing the flexibility to support a variety of data formats.
  • Modem Control Functions: This ACE includes a complete set of modem control functions, making it ideal for applications that require remote control and monitoring.

Applications

The TL16C550DRHB is suitable for a broad range of applications, particularly those requiring reliable serial communication. It is commonly used in:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Network servers and routers
  • Computer peripheral interfacing
  • Telecommunications equipment

Package and Quality

This device is available in a 28-pin SSOP (Shrink Small Outline Package) that is both space-efficient and suitable for automated assembly processes. The TL16C550DRHB is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. As with all Texas Instruments products, this ACE is manufactured to high quality standards, ensuring long-term reliability and performance in your application.

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9589 $51.4657
31+ $3.2483 $100.6973
48+ $3.1468 $151.0464
66+ $3.0453 $200.9898
85+ $2.9438 $250.2230
114+ $2.6393 $300.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess