EN
  • EN
  • DE

JANTX1N5306-1

Part No JANTX1N5306-1
Manufacturer Microchip Technology
Catalog Current Regulation - Diodes, Transistors
Description DIODE CUR REG 100V 2.42MA 500MW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
Mfr Microchip Technology
Series Military, MIL-PRF-19500/463
Package Bulk
Product Status Active
Voltage - Anode - Cathode (Vak)(Max) 100V
Regulator Current (Max) 2.42mA
Voltage - Limiting (Max) 1.95V
Power - Max 500mW
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AA, DO-7, Axial
Supplier Device Package DO-7
Base Product Number 1N5306
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 876177-JANTX1N5306-1
Ultra Librarian 3D Model Ultra Librarian JANTX1N5306-1 CAD Model

Description

The JANTX1N5306-1 from Microchip Technology is a high-reliability, military-grade diode designed to meet stringent specifications for performance in critical applications. As part of Microchip's extensive range of semiconductor products, this diode is compliant with the Joint Army/Navy (JAN) specifications, ensuring it meets the requirements for use in military and aerospace electronics.

Key Features:

  • Voltage Rating: The diode has a voltage rating that allows it to be used in various high-voltage applications, providing consistent performance under demanding conditions.
  • Current Capacity: It is capable of handling significant current levels, making it suitable for power regulation and distribution tasks in complex electronic systems.
  • Thermal Performance: With an excellent thermal conduction capability, the JANTX1N5306-1 can operate efficiently across a wide temperature range, ensuring reliability in environments with extreme temperature variations.
  • Robust Construction: The device is built to withstand mechanical stress and environmental factors such as shock, vibration, and moisture, which are common in military and aerospace settings.
  • Quality Assurance: Each unit is rigorously tested to meet the JANTX level requirements, providing confidence in its performance and durability.

Applications:

The JANTX1N5306-1 is ideally suited for power supply and protection circuits within a wide range of military and aerospace equipment. Its robust design and reliable operation make it an excellent choice for:

  • Avionics systems
  • Communication equipment
  • Satellite and space applications
  • Weapon systems
  • Navigation and radar systems

Microchip Technology's commitment to quality and performance is evident in the JANTX1N5306-1 diode, making it a trusted component for engineers and designers working on mission-critical projects where failure is not an option.

You May Also Be Interested in

Microsemi Corporation
CURRENT REGULATOR CHIP
Need more? Email Us
MACOM Technology Solutions
DIODE CUR REG 100V 517UA 500MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 18MA 500MW
Lowest to $0.4252
Microchip Technology
DIODE CUR REG 100V 2.42MA 500MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 20MA 300MW
Need more? Email Us
Microchip Technology
DIODE CUR REG 100V 242UA
Lowest to $29.3007
Microchip Technology
DIODE CUR REG 100V 3.96MA 500MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 600UA 300MW
Need more? Email Us
Microchip Technology
DIODE CUR REG 100V 1.65MA 500MW
Lowest to $23.4611

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.1441 $88.2882
4+ $36.2208 $144.8832
5+ $35.0889 $175.4445
7+ $33.9570 $237.6990
9+ $32.8251 $295.4259
12+ $29.4294 $353.1528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess