EN
  • EN
  • DE

TL16C550CPFBRG4

Part No TL16C550CPFBRG4
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 3 V to 5.25 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 212946-TL16C550CPFBRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C550CPFBRG4 CAD Model

Description

TL16C550CPFBRG4: Asynchronous Communications Element from Texas Instruments

The TL16C550CPFBRG4 is a high-performance UART (Universal Asynchronous Receiver/Transmitter) from Texas Instruments, designed to meet the demanding requirements of today's advanced communication systems. This integrated circuit provides an efficient interface between the microprocessor and the serial communication channel, enhancing data throughput and system reliability in a wide array of applications.

Key Features

  • Enhanced Data Rates: The TL16C550CPFBRG4 supports baud rates up to 1.5 Mbps, allowing for high-speed data transmission which is crucial for modern communication systems.
  • Flexible FIFO Buffers: With 16-byte FIFOs for both transmit and receive, the device significantly reduces the overhead of CPU intervention, improving system efficiency and data flow management.
  • Programmable Baud Rate Generator: The device includes a programmable baud rate generator that can be adjusted to support a wide range of data transmission speeds, providing versatility for different communication standards.
  • Automatic Hardware and Software Flow Control: This feature ensures data integrity by preventing buffer overruns and optimizing data transfer rates based on the current system conditions.
  • Modem Control Functions: The TL16C550CPFBRG4 comes equipped with a complete set of modem control functions, making it suitable for modem interface applications.

Applications

The TL16C550CPFBRG4 is ideal for use in systems that require reliable, high-speed data communication. It is particularly well-suited for:

  • Industrial control systems
  • Point-of-sale terminals
  • Networking equipment
  • Computer peripheral interfacing
  • Telecommunication systems

Robust Design

This UART is built with a 48-pin LQFP (Low-profile Quad Flat Package) that ensures a compact footprint while offering robust connectivity options. Texas Instruments' commitment to quality means the TL16C550CPFBRG4 is designed for longevity and consistent performance in challenging environments.

Technical Support and Availability

As with all Texas Instruments products, comprehensive technical support is available for the TL16C550CPFBRG4, including detailed datasheets, application notes, and design resources. This product is widely available through Texas Instruments' distribution network, making it easy to incorporate into your design.

Choose the TL16C550CPFBRG4 for your next project to leverage the speed, reliability, and flexibility of a UART designed by an industry leader in semiconductor solutions.

You May Also Be Interested in

Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1493 $57.0451
15+ $6.6866 $100.2990
24+ $6.4777 $155.4648
32+ $6.2687 $200.5984
42+ $6.0598 $254.5116
56+ $5.4329 $304.2424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess