EN
  • EN
  • DE

TL16C550CIFNR

Part No TL16C550CIFNR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 3 V to 5.25 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 44-PLCC (16.58x16.58)
Win Source Part Number 032330-TL16C550CIFNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TL16C550CIFNR CAD Model

Description

Overview of Texas Instruments TL16C550CIFNR

The Texas Instruments TL16C550CIFNR is a highly integrated asynchronous communications element (ACE) that serves as an advanced UART (Universal Asynchronous Receiver/Transmitter) component. Designed to meet the demanding requirements of today's high-speed, wide-bandwidth information systems, the TL16C550CIFNR offers a versatile solution for serial data communication in embedded systems.

Key Features

  • Enhanced UART Functions: This device integrates additional features beyond those of a standard UART, providing 16-byte FIFOs, automatic hardware/software flow control, and data formatting, which significantly reduce the CPU load in handling serial data communications.
  • High Data Throughput: With support for baud rates up to 1.5 Mbps, the TL16C550CIFNR can handle high-speed data transfers, making it ideal for applications requiring fast and reliable serial communication.
  • Flexible Operating Voltage: It operates at a range of voltages from 2.3V to 3.6V, accommodating various system power supplies and ensuring compatibility with both 3.3V and 2.5V processors.
  • Programmable Baud Rate Generator: The baud rate generator is programmable and can be adjusted to support a wide range of baud rates, providing flexibility in interfacing with different systems and peripherals.

Applications

The TL16C550CIFNR is suited for a variety of applications, particularly where efficient and reliable serial data communication is critical. It is commonly used in:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Network servers
  • Data storage devices
  • Telecommunications equipment

Package and Quality

Encased in a 48-pin LQFP (Low-profile Quad Flat Package), the TL16C550CIFNR is designed for surface mount technology, providing a compact footprint for space-constrained applications. Texas Instruments adheres to stringent quality control standards, ensuring that each device meets high-performance benchmarks and reliability.

With its robust feature set and Texas Instruments' reputation for quality, the TL16C550CIFNR stands out as a smart choice for designers looking to implement advanced UART capabilities in their next project.

You May Also Be Interested in

Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
NXP / Nexperia
OCTAL UART
Lowest to $58.6467

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9266 $54.6330
12+ $8.9654 $107.5848
18+ $8.6852 $156.3336
24+ $8.4051 $201.7224
31+ $8.1249 $251.8719
42+ $7.2844 $305.9448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess