EN
  • EN
  • DE

TL16C550BN

Part No TL16C550BN
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 40-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Features False-start Bit Detection
Number of Channels 1, UART
FIFO's 16 Byte
Protocol Printer
Voltage - Supply 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number TL16C
Standard Package 9 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 685402-TL16C550BN
Ultra Librarian 3D Model Ultra Librarian TL16C550BN CAD Model

Description

Product Overview: TL16C550BN UART from Texas Instruments

The TL16C550BN is a high-performance, asynchronous communications element that incorporates the functionality of an enhanced UART (Universal Asynchronous Receiver/Transmitter). Manufactured by the renowned semiconductor company Texas Instruments, this device is designed to meet the rigorous demands of contemporary computer and communication systems, providing a reliable and efficient interface for serial communication.

The TL16C550BN comes with a wealth of features that make it a versatile choice for a variety of applications. It offers a programmable baud rate generator that can divide the timing reference clock input by divisors of 1 to (2^16 - 1), thus providing a wide range of baud rates. The UART also supports the standard Non-Return to Zero (NRZ) format.

Among its advanced features, the TL16C550BN has a 16-byte FIFO to reduce the potential for data overflow and underflow, greatly enhancing data integrity during high-speed communication. This FIFO allows the device to handle higher data rates and reduce CPU overhead, making it particularly well-suited for systems with heavy processing loads or in multitasking environments.

The device also includes an automatic flow control capability that can be utilized to prevent data loss from overrun conditions. With its flexible character formatting and hardware flow control features, this UART can be configured to fit a broad spectrum of system requirements. Additionally, it supports Sleep and Powerdown modes for energy-efficient operation.

The TL16C550BN is available in a PDIP (Plastic Dual In-line Package) type, making it suitable for through-hole mounting on printed circuit boards. This package type is advantageous for prototyping and for applications where space constraints are not a primary concern.

Texas Instruments has a reputation for quality and reliability, and the TL16C550BN is no exception. It is designed for use in industrial temperature ranges, ensuring stable performance across diverse operating conditions. Whether it's for use in embedded systems, telecommunications, or networking equipment, the TL16C550BN offers a robust and flexible solution for serial communication needs.

You May Also Be Interested in

NXP / Nexperia
IC UART DUAL W/FIFO 56-TSSOP
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC
Lowest to $17.6721
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
MaxLinear Inc
IC UART FIFO 16B 28PLCC
Lowest to $150.0000
MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
MaxLinear Inc
IC DUART 2.25 - 3.63V 48TQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3435 $52.1220
29+ $3.5639 $103.3531
44+ $3.4525 $151.9100
60+ $3.3411 $200.4660
78+ $3.2298 $251.9244
104+ $2.8957 $301.1528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess