EN
  • EN
  • DE

TL16C451FN

Part No TL16C451FN
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 68-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Features Printer Port
Number of Channels 1, UART
Supply Voltage - Operating 4.75 V to 5.25 V
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 054762-TL16C451FN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C451FN CAD Model

Description

Introducing the TL16C451FN: A Versatile UART Interface from Texas Instruments

The TL16C451FN is a single-chip solution that combines a dual UART (Universal Asynchronous Receiver/Transmitter) with a parallel printer port interface. This integrated circuit, designed and manufactured by the renowned Texas Instruments, is ideal for applications requiring serial communication and parallel port capabilities in a compact, efficient package.

Key Features

  • Dual-Channel UART: The TL16C451FN features two independent UART channels, each capable of handling serial data transfer rates up to 1.5 Mbps. This allows for simultaneous communication with multiple peripherals, making it a perfect fit for complex systems.
  • Enhanced Printer Port: Alongside its UART capabilities, it includes a bidirectional parallel port. This port is compatible with IEEE 1284 standards, ensuring seamless integration with a variety of printers and parallel devices.
  • FIFO Buffers: Each UART channel is equipped with 16-byte FIFO buffers to enhance data flow management, reduce CPU overhead, and improve system efficiency during high-speed data transfers.
  • Modem Control Capability: The device offers comprehensive modem control signals, which are crucial for establishing and maintaining reliable data communication in modem-based applications.
  • Flexible Clocking Options: It provides multiple clocking options that allow the user to select the most suitable clock source for their application, ensuring versatility across different system designs.
  • Low Power Consumption: Designed with power efficiency in mind, the TL16C451FN operates with a 5V power supply, minimizing power consumption and making it ideal for portable and power-sensitive applications.

Applications

The TL16C451FN is a versatile component that can be utilized in a wide range of applications, including:

  • Industrial control systems
  • Point-of-sale terminals
  • Networking equipment
  • Computer peripherals
  • Data acquisition systems

With its robust feature set and Texas Instruments' reputation for quality, the TL16C451FN is a reliable choice for designers looking to implement UART and parallel port functionalities into their systems. Its integration capabilities and performance specifications make it a standout product for both new designs and upgrades to existing systems.

You May Also Be Interested in

Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4529 $53.4348
28+ $3.6537 $102.3036
43+ $3.5395 $152.1985
59+ $3.4254 $202.0986
76+ $3.3112 $251.6512
102+ $2.9686 $302.7972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess