The TL16C2550IRHBG4 is a dual Universal Asynchronous Receiver/Transmitter (UART) integrated circuit, designed and manufactured by Texas Instruments. This IC provides two independent full-duplex channels for serial communication, making it an ideal choice for applications requiring multiple UART interfaces.
Key Features:
- Interface Type: UART
- Number of Channels: 2 Channels
- Maximum Baud Rate: Up to 3 Mbps
- Operating Supply Voltage: 3.3V or 5V
- Operating Temperature Range: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: 32-VQFN (5x5)
- RoHS: Compliant
Performance and Applications:
The TL16C2550IRHBG4 offers enhanced features compared to standard UARTs, such as programmable baud rates and special character detection, which make it a versatile choice for various communication protocols. The baud rate generation is programmable to support standard and non-standard rates, which can be tailored to specific application requirements.
With its dual-channel capability, the TL16C2550IRHBG4 is perfect for applications that require efficient data exchange over serial interfaces. These applications include industrial control systems, point-of-sale (POS) terminals, and complex networking systems where multiple serial devices need to be managed simultaneously.
Reliability and Quality:
Texas Instruments is known for its commitment to quality and reliability. The TL16C2550IRHBG4 is built to meet the high standards expected from a leading semiconductor manufacturer, ensuring stable performance in a wide range of environmental conditions.
Environmental Compliance:
As an environmentally conscious company, Texas Instruments has designed the TL16C2550IRHBG4 to comply with RoHS standards, minimizing the use of hazardous substances in electronic components.