EN
  • EN
  • DE

TL1431CDR

Part No TL1431CDR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 8SOIC / V-Ref Adjustable 2.5V to 36V 100mA 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.4%
Current - Cathode 1mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 032308-TL1431CDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TL1431
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin China, Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL1431CDR CAD Model

Description

Overview of Texas Instruments TL1431CDR

The Texas Instruments TL1431CDR is a precision programmable reference that is designed to offer a reliable solution for providing a stable voltage reference in a wide array of electronic applications. This versatile component is a staple in the design of power supplies, battery-operated devices, and other electronic systems where accurate voltage control is paramount.

Key Features

  • Adjustable Output: The TL1431CDR offers an output voltage range that can be adjusted from 2.495 V to 36 V, allowing for high flexibility in various design requirements.
  • Low Temperature Coefficient: With a typical temperature coefficient of 50 ppm/°C, this device ensures minimal deviation in reference voltage over a wide temperature range, making it suitable for temperature-sensitive applications.
  • High Precision: This voltage reference boasts a typical initial accuracy of 0.5%, providing precise voltage regulation for critical applications.
  • Wide Operating Current: The device operates over a broad current range from 1 mA to 100 mA, making it adaptable to both low and high current applications.
  • Package: The TL1431CDR comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications.

Applications

The TL1431CDR is utilized in a variety of applications, including but not limited to:

  • Power supply control and monitoring
  • Battery chargers
  • Data acquisition systems
  • Instrumentation
  • Automotive electronics

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability, and the TL1431CDR is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. Moreover, TI provides comprehensive technical support and extensive documentation, including datasheets, application notes, and design resources to assist engineers in integrating this component into their designs.

With its adjustable output, high precision, and robust performance, the Texas Instruments TL1431CDR is an excellent choice for designers looking to implement a reliable voltage reference into their electronic projects.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2365 $50.8475
520+ $0.1941 $100.9320
800+ $0.1880 $150.4000
1,100+ $0.1819 $200.0900
1,425+ $0.1759 $250.6575
1,905+ $0.1577 $300.4185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess