EN
  • EN
  • DE

1768042-9

Part No 1768042-9
Manufacturer TE Connectivity
Catalog Markers
Description Wire Labels & Markers STD02Y-W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Wire Marker, Clip-On
Cable Diameter 0.055" ~ 0.071" (1.40mm ~ 1.80mm)
Legend W
Color Yellow
Material Polyoxymethylene (POM), Halogen Free
Storage/Refrigeration Temperature -;5;9;7;10;8;3;4;2;1;19;1920;4298;2267;2080;145;614;1436;1742;2181;3687;2160;298;277;4008;4302;3617;5214;600350;17;1712;484;2946;281;818;0;8245;38188;38195;124009;38207;123976;38189;38191;41639;13870;42416;42418;42417;42368;42369;38510;38509;64223;79966;39251;34842;55020;34843;34840;79964;115634;115635;13498;38396;93195;93196;2204;85704;85705;41801;92526;1443;20792;55012;2918;38228;55008;55021;55013;1292;80918;1083;80919;115658;124982;93197;100688;105928;64222;50967;292;6786;39193;125088;92527;28885;42290;11426;11425;40413;46385;85707;85708;85709;85710;92488;10169;10173;1235;79965;5155;85711;85713;85712;24648;79698;19980;34281;40410;39613;40411;1310;8781;10748;5821;38196;38194;54414;34841;6167;15448;43060;11322;92528;16108;8977;38190;55014;50016;75301;84019;38403;85715;27398;100944;42353;42354;55;27898;38192;8890;1308;113034;42294;42352;84018;85716;38088;31;8;62;61;3;792;2;243;804;29;265;241;250;4;1;17;6;0;4;1;1;690522;363407;416518;421525;421527;421528;421529;421530;421531;421532;421533;421535;421536;421537;421538;421539;421540;421541;421542;421544;421545;421546;8648;811615;9071;473552;835062;10529;10545;711377;10549;10556;811623;11128;473553;11132;11133;811616;828679;11138;11140;11141;11521;755740;448066;448067;11530;448068;828675;11532;828680;828674;448069;705723;705724;448070;12412;12414;12415;473555;430427;12418;12420;12421;473556;430434;430428;811617;473557;12750;12751;12752;12753;744658;12754;448071;12755;705722;12756;13100;448072;13104;13105;13107;835524;13109;835523;828678;816067;816063;14188;14194;14196;14198;14199;14200;14201;689535;473558;14202;14203;811624;816061;14529;816070;14872;14873;14874;14875;752890;752891;14876;752892;14877;14878;14879;443881;14880;15212;15213;15214;15215;15580;473559;811265;752893;15588;448073;448074;15589;15590;448075;836118;473560;811622;15591;756943;816060;755448;752894;828677;15970;752895;752896;15971;15972;15973;15974;15975;448076;448077;448078;829286;828681;829284;755729;829281;753554;16858;17240;17241;828682;744659;473561;689536;17242;17243;17600;17601;744660;18140;641444;18141;755741;18418;744661;744662;18420;744663;810724;473563;18421;753696;473564;816069;19002;19275;473565;19617;753555;753166;19878;19879;744664;19880;19881;752897;19882;19883;430429;473566;753193;751412;20342;20557;20558;20559;20561;20562;21018;21019;21021;473567;21321;21322;473568;21323;21324;448079;744665;448080;473569;448081;21325;473570;21326;816068;473571;21327;509477;744666;21328;829279;21329;509494;21331;22420;22421;22422;22423;22424;22425;22426;22972;828676;22974;22975;22976;460596;460603;23313;23314;23315;828940;828941;23593;828943;753194;811618;689540;473572;24208;24209;24210;750852;24211;24212;753195;24745;24746;24747;445084;445086;25483;25485;473573;509495;509490;26463;816062;816059;816058;495978;27029;27031;27033;27034;473574;752898;27412;755449;473575;28105;28106;28107;473576;430433;28108;816066;430432;473577;28109;430430;473578;473579;705725;28110;28111;473580;835525;473581;28112;460605;430431;28113;473582;473583;473584;473585;509479;28115;460604;473586;509487;473587;509486;509491;29529;29530;755450;473588;816065;822616;755742;473589;31917;31918;816981;31919;31920;31921;31922;31927;756944;575176;829282;32783;751413;32784;32785;32786;32789;32790;32791;33838;33905;33906;473590;473591;33907;33908;33909;495979;34374;34375;34376;34377;34378;34379;34380;34381;34382;816416;35897;36121;36122;689541;473592;37145;37146;37147;37148;448082;448083;473593;473594;37584;37585;37586;448084;38211;689537;473595;38212;473596;509493;509482;38213;509480;509478;509484;509483;509485;38214;509499;40612;753190;445109;40708;40709;40710;40711;575234;40713;40714;40715;445112;40716;445113;40717;40718;40719;40720;40721;445118;42405;42406;42407;42408;42410;473597;43810;473598;44299;7
Ultra Librarian 3D Model Ultra Librarian 1768042-9 CAD Model

Description

NULL

You May Also Be Interested in

3M
Need more? Email Us
3M
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
3M
Need more? Email Us
Panduit Corp
Need more? Email Us
3M
Need more? Email Us
TE Connectivity
Need more? Email Us
3M
Lowest to $7.2653

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess