The TL082BCD from Texas Instruments is a high-speed JFET-input operational amplifier designed to offer a blend of high performance and low power consumption. This makes it an ideal choice for a wide range of applications, including high-fidelity audio, instrumentation, and other analog circuits where quality signal amplification is a priority.
Key Features:
- Wide Common-Mode and Differential Voltage Ranges: The TL082BCD can handle a broad range of input voltages without compromising performance, ensuring stability and reliability in various operating conditions.
- Low Input Bias and Offset Currents: The device exhibits minimal input bias and offset currents, which is critical for maintaining signal integrity, particularly in precision applications.
- Output Short-Circuit Protection: Built-in short-circuit protection enhances the durability of the operational amplifier by preventing damage due to accidental short circuits at the output.
- High Input Impedance: The JFET input stage provides a high input impedance, which reduces loading on the previous stage of a circuit and improves overall performance.
- Low Harmonic Distortion: This operational amplifier is designed to produce very low harmonic distortion, making it suitable for audio applications where clarity and fidelity are essential.
- Internal Frequency Compensation: The TL082BCD comes with internal frequency compensation, which simplifies circuit design by eliminating the need for additional external components.
Specifications:
| Parameter |
Value |
| Supply Voltage (Vcc) |
±18V |
| Input Offset Voltage |
15 mV (max) |
| Input Bias Current |
50 pA (typ) |
| Slew Rate |
13 V/µs (typ) |
| Common-Mode Rejection Ratio (CMRR) |
70 dB (typ) |
| Operating Temperature Range |
0°C to 70°C |
The TL082BCD is supplied in a compact SOIC-8 package and is characterized for operation from 0°C to 70°C. Whether you're designing professional audio equipment, sophisticated control systems, or precision analog processing circuits, the TL082BCD operational amplifier is a reliable and high-quality choice from the trusted name of Texas Instruments.