NXP BUK553-100B PowerMOS Transistor
The NXP BUK553-100B is a high-performance PowerMOS transistor designed to meet the stringent requirements of modern electronic circuits. This robust component is a critical part of power management systems, offering excellent efficiency and reliability for a wide range of applications including switching regulators, converters, and motor drivers.
Key Features
- High Current Capability: The BUK553-100B is capable of handling continuous currents up to 100A, making it suitable for high-power applications.
- Low On-State Resistance: With a low RDS(on) value, this transistor ensures minimal power loss and heat generation, enhancing the overall efficiency of the system it is used in.
- Fast Switching Speed: The device is designed for fast switching, reducing transition losses and improving performance in high-frequency circuits.
- Voltage Control: It operates at a standard threshold voltage, offering precise control over switching operations, which is essential for sensitive electronic devices.
- High Energy Efficiency: The BUK553-100B exhibits excellent energy efficiency, making it an ideal choice for energy-sensitive applications.
- Robust Thermal Performance: Thanks to its superior thermal characteristics, the BUK553-100B can operate effectively under a wide range of temperatures.
Applications
The versatility of the NXP BUK553-100B allows it to be utilized in various sectors, including:
- DC to DC converters
- Switching regulators
- Motor control circuits
- Power supply units
- Automotive applications
- High-power lighting systems
Product Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
100V |
| Continuous Drain Current (ID) |
100A |
| RDS(on) |
Low |
| Package |
TO-220 |
The NXP BUK553-100B is a testament to NXP's commitment to providing high-quality, durable, and efficient semiconductors. It's an excellent choice for designers looking to improve power management in their next project.