EN
  • EN
  • DE

TL074ACNSR

Part No TL074ACNSR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4 CIRCUIT 14SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features J-FET Amplifier Circuit - 14-SO
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.209", 5.30mm Width)
Case / Package 14-SO
Family Name TL074
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-29154-2, -296-29154-1-ND, TL074ACNSRG4, -TL074ACNSRE4-NDR, TL074ACNSRE4, TL074ACNSRG4-ND, 296-29154-6, TL074ACNSR-ND, -TL074ACNSRG4-NDR, TL074ACNSRE4-ND, -TL074ACNSR-NDR, -TL074ACNSRG4, -TL074ACNSRE4, 296-29154-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899732-TL074ACNSR
Ultra Librarian 3D Model Ultra Librarian TL074ACNSR CAD Model

Description

The TL074ACNSR is a high-performance operational amplifier integrated circuit (IC) manufactured by Texas Instruments (TI), a leader in semiconductor design and production. This device falls within the family of JFET-input operational amplifiers, which are well-known for their low input bias and offset currents as well as a high input impedance. The TL074ACNSR offers these benefits in a quad configuration, providing four independent op-amps in a single package, making it an excellent choice for applications requiring multiple amplification stages.

Key Features

  • Low Power Consumption: The TL074ACNSR is designed to operate with a low quiescent current, which makes it suitable for battery-powered applications and any design where power efficiency is crucial.
  • Wide Common-Mode and Differential Voltage Ranges: This operational amplifier can handle a broad range of input voltages without compromising performance, offering designers flexibility in various applications.
  • Low Input Bias and Offset Currents: The JFET input stage ensures minimal input currents, reducing errors in measurement and sensor applications.
  • High Input Impedance: With a JFET input, the TL074ACNSR exhibits a high input impedance, which is beneficial when interfacing with high-impedance sources.
  • Output Short-Circuit Protection: The device includes protection mechanisms that guard against damage from output short circuits, enhancing its reliability and longevity.

Applications

The versatile nature of the TL074ACNSR makes it suitable for a wide range of applications, including:

  • Audio Processing
  • Active Filters
  • Signal Conditioning
  • Data Acquisition Systems
  • Analog to Digital Converters
  • Industrial Control Systems
  • Instrumentation

Package and Quality

The TL074ACNSR comes in an industry-standard SOP (Small Outline Package) that is suitable for surface mount technology (SMT), providing ease of integration into various types of printed circuit boards (PCBs). TI's commitment to quality ensures that each IC meets rigorous standards, providing reliable performance in even the most demanding environments.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9539 $52.4645
130+ $0.7827 $101.7510
200+ $0.7583 $151.6600
275+ $0.7338 $201.7950
355+ $0.7094 $251.8370
475+ $0.6360 $302.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess