EN
  • EN
  • DE

TL0721

Part No TL0721
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020157-TL0721
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL0721 CAD Model

Description

The TL0721 from Texas Instruments is a high-fidelity JFET-input operational amplifier that integrates well with a multitude of electronic applications. This operational amplifier is designed to offer a perfect blend of low noise and low total harmonic distortion (THD), making it an ideal choice for audio pre-amplification and active filtering in high-fidelity sound systems.

The TL0721 features a dual operational amplifier configuration, providing flexibility in design. Its low input bias and offset currents, along with a high slew rate of 13 V/μs, ensure that the amplifier can handle a wide range of signals with excellent accuracy and dynamic response. The device operates over a wide range of power supply voltages, from ±4V to ±18V, which allows it to be used in various configurations and applications.

Texas Instruments has designed the TL0721 with a low-noise JFET input stage, which significantly reduces input noise, making it an excellent choice for sensitive audio applications where maintaining signal integrity is paramount. Additionally, the low harmonic distortion characteristic of this op-amp ensures that the audio output remains true to the original signal, providing a clear and authentic listening experience.

The TL0721 also exhibits a high input impedance, which minimizes loading on the preceding stage and makes it suitable for interfacing with high-impedance sensors or signal sources. This feature, combined with its excellent frequency response, allows for versatile use in a variety of electronic circuits, from simple buffers to complex filters and oscillators.

In summary, the TL0721 operational amplifier from Texas Instruments stands out for its high-fidelity performance and is a reliable choice for designers looking to optimize their audio circuits without compromising on sound quality. Its robust design, combined with low noise, low distortion, and high slew rate, makes it a valuable component in any audio enthusiast's toolkit.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess