The TL071CPE4 is a high-fidelity operational amplifier (op-amp) from Texas Instruments, designed to offer a perfect blend of low noise and high-speed performance, making it ideal for a wide range of audio and signal processing applications. This op-amp features JFET (Junction Field-Effect Transistor) inputs, which are known for their low input bias and offset currents, as well as a high input impedance.
Key Features:
- Low Noise: The TL071CPE4 boasts a low noise voltage, which makes it an excellent choice for audio pre-amplification and other applications where noise can be a critical factor.
- High Speed: With a high slew rate and fast settling time, this op-amp can handle rapid signal changes efficiently, making it suitable for high-frequency signal processing.
- Low Distortion: The device offers very low harmonic distortion, which is essential for maintaining signal fidelity in audio and instrumentation applications.
- High Input Impedance: The JFET input stage provides a high input impedance, which minimizes loading on the signal source and preserves signal integrity.
Applications:
The TL071CPE4 is versatile and can be used in various applications, including:
- Professional audio equipment
- Active filters
- Pre-amplifiers
- Signal conditioning
- Sample and hold circuits
- Analog-to-digital converters
Product Specifications:
| Parameter |
Value |
| Supply Voltage (VCC) |
±6V to ±15V |
| Input Offset Voltage |
3 mV (max) |
| Input Bias Current |
65 pA (typical) |
| Slew Rate |
13 V/µs (typical) |
| Common-Mode Rejection Ratio (CMRR) |
100 dB (typical) |
| Operating Temperature Range |
0°C to 70°C |
With its exceptional performance and reliability, the TL071CPE4 from Texas Instruments is a top choice for professionals seeking an op-amp that can deliver clean, accurate signal amplification.