EN
  • EN
  • DE
  • IT

TL066ACD

Part No TL066ACD
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description ADJUSTABLE LOW-POWER JFET-INPUT OPERATOINAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267894-TL066ACD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL066ACD CAD Model

Description

The TL066ACD from Texas Instruments is a high-performance, JFET-input operational amplifier that offers a unique blend of speed, precision, and low noise. This operational amplifier is designed for applications requiring low input bias and offset currents, coupled with high input impedance and speed. The TL066ACD is particularly suitable for high-fidelity audio applications, instrumentation, and other sensitive analog circuitry.

Key Features

  • Low Input Bias Current: The JFET input stage ensures a low input bias current, typically in the picoampere range, making it ideal for high impedance sensor applications.
  • High Speed: With a slew rate typically listed as a key specification, the TL066ACD is capable of handling rapid changes in input signals without significant distortion, ensuring signal fidelity.
  • Low Noise Performance: Its design minimizes noise, which is critical for audio applications and precision measurement devices.
  • Low Offset Voltage: The operational amplifier exhibits a low offset voltage, which enhances accuracy in applications requiring precise signal amplification.
  • Wide Supply Range: It operates over a wide range of power supply voltages, accommodating various application requirements.

Applications

The TL066ACD is versatile and can be used in a range of applications, including:

  • High-fidelity audio preamplifiers and active filters
  • Test and measurement equipment
  • Data acquisition systems
  • Analog signal processing
  • Professional audio equipment

Package and Quality

The device is available in an industry-standard SOIC package, ensuring compatibility with a wide range of PCB designs and facilitating easy integration into existing and new projects. Texas Instruments is known for its commitment to quality, and the TL066ACD is no exception, delivering reliable performance in a variety of conditions.

Overall, the TL066ACD operational amplifier from Texas Instruments is a robust, high-quality component suitable for an array of precision applications where low noise and high input impedance are critical.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess