EN
  • EN
  • DE
  • IT

STM32L471ZEJ6

Part No STM32L471ZEJ6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 144UFBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 144-UFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O 114
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-UFBGA
Supplier Device Package 144-UFBGA (10x10)
Base Product Number STM32
Standard Package 1,008
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1262227-STM32L471ZEJ6
Ultra Librarian 3D Model Ultra Librarian STM32L471ZEJ6 CAD Model

Description

STM32L471ZEJ6 Microcontroller

The STM32L471ZEJ6 is a cutting-edge microcontroller from STMicroelectronics, designed for applications requiring high performance, low-power operation, and advanced peripherals. This microcontroller is part of the ultra-low-power STM32L4 series and is ideal for use in a wide range of devices, including medical equipment, industrial controls, smart home devices, and energy-efficient consumer electronics.

At the heart of the STM32L471ZEJ6 is a powerful 32-bit ARM Cortex-M4 core, which operates at frequencies up to 80 MHz. The core features a Floating Point Unit (FPU), which enhances the performance of the microcontroller in applications involving complex mathematical computations. The core also supports DSP instructions, making it suitable for signal processing tasks.

The microcontroller comes with a substantial 512 KB of Flash memory and 128 KB of SRAM, providing ample space for application code and data. It also offers a range of flexible memory options, including support for external memory interfaces.

In terms of connectivity, the STM32L471ZEJ6 is equipped with a variety of peripherals. It includes multiple USART, SPI, and I2C interfaces for serial communication, as well as USB 2.0 Full-Speed capability with device and host functions. For analog interfacing, the microcontroller features three 12-bit ADCs, two DACs, and multiple ultra-low-power comparators.

Energy efficiency is a hallmark of the STM32L4 series, and the STM32L471ZEJ6 is no exception. It incorporates several power-saving modes, including a low-power run mode and multiple sleep modes, which enable the microcontroller to conserve energy when not in full operation. This makes it an excellent choice for battery-operated devices where power conservation is critical.

The microcontroller also features enhanced security capabilities, including hardware-based AES encryption, ensuring secure data transactions for sensitive applications.

Overall, the STM32L471ZEJ6 from STMicroelectronics is a robust and versatile microcontroller that offers a perfect blend of performance, power efficiency, and rich peripheral set, making it suitable for a broad range of applications.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess