EN
  • EN
  • DE

TL064CNSLE

Part No TL064CNSLE
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099509-TL064CNSLE
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL064CNSLE CAD Model

Description

Product Overview: TL064CNSLE - Texas Instruments

The TL064CNSLE is a high-performance operational amplifier (op-amp) designed by Texas Instruments, a leader in semiconductor solutions. This device is part of the TL06x series of low-power JFET-input operational amplifiers, combining a wide range of features to cater to a variety of applications, including industrial, automotive, and consumer electronics.

Key Features

  • JFET-Input: The TL064CNSLE incorporates JFET (Junction Field-Effect Transistor) inputs which provide high input impedance and fast slew rates. This makes the device suitable for high-impedance sensor amplification and precise data acquisition.
  • Low Power Consumption: Designed for energy-sensitive applications, the TL064CNSLE offers a balance between performance and power consumption, making it ideal for battery-powered devices.
  • Wide Bandwidth: With a bandwidth of typically 3.5MHz, this op-amp can handle a broad range of frequencies, allowing it to be used in audio processing, filtering, and signal conditioning applications.
  • Offset Voltage: The device features low input offset voltage, which minimizes errors in precision amplification tasks.
  • Supply Voltage Range: The TL064CNSLE operates over a wide supply voltage range, accommodating single or dual supplies from ±5V to ±15V. This flexibility makes it versatile for different circuit configurations.

Applications

The TL064CNSLE is suitable for a vast array of applications, including:

  • Active Filters
  • Signal Conditioning
  • Audio Amplifiers
  • Analog-to-Digital Converters
  • Sample-and-Hold Circuits
  • Instrumentation Amplifiers

Package and Quality

The device comes in a standard NSOIC (Narrow Small Outline Integrated Circuit) package, which is designed for space-saving on printed circuit boards. The TL064CNSLE is also compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring that it meets global environmental and regulatory requirements.

With its combination of low power consumption, high input impedance, and wide bandwidth, the TL064CNSLE from Texas Instruments is a reliable and versatile choice for designers looking to optimize their analog circuits without compromising on performance.

You May Also Be Interested in

Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess