EN
  • EN
  • DE

TL031CP

Part No TL031CP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1.1MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 5.1 V/μs
Gain Bandwidth Product (GBP) 1.1MHz
Current - Input Bias 2pA
Voltage - Input Offset 500μV
Operating Supply Current 217μA
Channel Output Current 40mA
Supply Voltage - Operating 10 V to 30 V, ±5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 139198-TL031CP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL031CP CAD Model

Description

The TL031CP from Texas Instruments is a high-performance, JFET-input operational amplifier that combines low input bias currents with a wide bandwidth and fast slew rate. This makes the TL031CP an excellent choice for a variety of applications, including high-speed integrators, digital-to-analog converters, sample-and-hold circuits, and many other analog functions.

Key Features:

  • Low Input Bias Current: The JFET input stage ensures that the input bias current is typically just a few picoamperes, which is ideal for high-impedance sensor amplification and precise current measurements.
  • High Slew Rate: With a slew rate of typically 16 V/µs, the TL031CP can handle rapid changes in input signals without significant distortion, making it suitable for video processing and audio applications.
  • Wide Bandwidth: The device offers a wide bandwidth of 3 MHz, enabling it to be used in applications that require good frequency response.
  • Low Offset Voltage: The low input offset voltage reduces the need for external calibration and allows for more accurate signal amplification.
  • Single or Dual Supply Operation: It can operate from a single supply of 5V to 15V or a dual supply of ±2.5V to ±15V, providing flexibility in various circuit designs.
  • Output Short-Circuit Protection: The TL031CP is designed with output short-circuit protection, which enhances the robustness of the device in adverse conditions.

Applications:

The TL031CP is versatile and can be used in a wide range of applications. Its precision and speed are particularly beneficial in:

  • Active Filters
  • Signal Conditioning Circuits
  • Operational Amplifier Stages
  • Fast Comparators
  • Audio Electronics
  • Analog-to-Digital Converters

With its combination of features, the TL031CP operational amplifier from Texas Instruments is an excellent choice for designers who require high performance and reliability in their analog circuit designs.

You May Also Be Interested in

Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4824 $50.6520
255+ $0.3959 $100.9545
395+ $0.3835 $151.4825
540+ $0.3711 $200.3940
700+ $0.3588 $251.1600
935+ $0.3216 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,438 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess