EN
  • EN
  • DE

TISP2180

Part No TISP2180
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Silicon Surge Protector, 180V V(BO) Max, 10A, TO-220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002372-TISP2180
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TISP2180 CAD Model

Description

The TISP2180 is a cutting-edge surge protection device from the renowned manufacturer, Texas Instruments. This robust component is designed to safeguard sensitive electronic circuits from transient overvoltage events, making it an essential element in the protection of telecommunications interfaces, data lines, and other electronic systems susceptible to voltage spikes.

Key Features

  • High Surge Capability: The TISP2180 is capable of handling surge currents, ensuring that devices remain safe even under extreme conditions.
  • Low Voltage Overshoot: Its design minimizes the voltage overshoot during a surge event, providing better protection for connected components.
  • Fast Response Time: With a rapid response time, the TISP2180 reacts quickly to transient events, thereby limiting the exposure of the circuit to potentially damaging voltages.
  • Bidirectional Protection: The device offers bidirectional protection, making it versatile for use in a variety of circuit configurations.
  • Low Capacitance: It features low line capacitance, which is ideal for preserving signal integrity in high-speed communication interfaces.

Applications

The TISP2180 finds its applications in a wide array of electronic systems. It is particularly well-suited for:

  • Telecommunication equipment such as modems, line cards, and telephone systems
  • Network equipment including routers, switches, and Ethernet devices
  • Industrial systems where reliable operation is critical under surge conditions
  • Consumer electronics that require protection from electrical disturbances

Reliability and Quality

As with all Texas Instruments products, the TISP2180 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliability and performance under the most demanding conditions. Users can trust in the TISP2180 for consistent protection and peace of mind in their electronic designs.

Conclusion

The TISP2180 from Texas Instruments represents the pinnacle of surge protection technology. With its high surge capability, fast response time, and low capacitance, it stands out as a superior choice for safeguarding electronic equipment. Its versatility across various applications makes it a valuable addition to any design requiring robust transient voltage suppression.

You May Also Be Interested in

Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess