Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1267377-TIL192B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIL192B CAD Model

Description

Introducing the TIL192B from Texas Instruments

The TIL192B is a state-of-the-art optocoupler product manufactured by the renowned Texas Instruments. This device is designed to provide electrical insulation and signal transfer between two isolated circuits by utilizing light waves. It effectively protects sensitive electronic components from high voltages or noisy environments, making it an essential component in a wide range of applications.

Key Features

  • High Isolation Voltage: The TIL192B offers an impressive isolation voltage, ensuring that the electrical circuits on either side of the optocoupler are well protected from each other's disturbances.
  • Fast Switching Times: With rapid on-off switching capabilities, this optocoupler is ideal for high-speed signal transmission without significant delays.
  • Low Input Current: It operates with a low input current, making it energy-efficient and suitable for low-power applications.
  • High Reliability: Texas Instruments' commitment to quality means the TIL192B is built for durability and consistent performance, even in demanding conditions.
  • Wide Operating Temperature Range: This device can operate across a broad temperature range, accommodating various industrial and consumer applications.

Applications

The versatility of the TIL192B allows it to be used in numerous applications, including:

  • Power supply circuits
  • Telecommunication systems
  • Microprocessor system interfaces
  • Computer peripheral interfaces
  • Signal transmission between circuits of different potentials and impedances

Technical Specifications

The technical specifications of the TIL192B make it a robust choice for designers and engineers looking for a reliable optocoupling solution:

  • Package Type: DIP
  • Number of Channels: 1
  • Output Type: Transistor
  • Forward Current: 60 mA
  • Isolation Voltage: 5300V peak
  • Collector-Emitter Voltage: 70V
  • Current Transfer Ratio: 100% min

With its advanced features and reliable performance, the TIL192B from Texas Instruments is an excellent choice for your optocoupling needs. Whether for industrial control systems or digital signal processing, this optocoupler ensures integrity and protection for your electronic circuits.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT RESPONSE 5-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 1.8V 5A DDPAK/TO263-5
Lowest to $19.1249
ECAD model for TPS75518KTTR
STMicroelectronics
N-CHANNEL 60V - 0.015 ohm - 50A TO-220/TO-220FP/I PAK/D²PAK STripFET™ II POWER MOSFET
Lowest to $1.7586
ECAD model for STB55NF06
STMicroelectronics
EIGHT DARLINGTON ARRAYS | IC ARRAYS EIGHT DARL 18-DIP
Need more? Email Us
ECAD model for ULQ2801A
Sipex Corporation
Micro Power Boost Regulator Series White LED Driver
Need more? Email Us
ECAD model for SP6690EK1/TR
Texas Instruments
25-W STEREO CLASS-D AUDIO POWER AMPLIFIER
Lowest to $8.6212
ECAD model for TPA3123D2
Texas Instruments
Piccolo Microcontrollers | IC MCU 32BIT 16KB FLASH 48LQFP
Lowest to $7.4823
ECAD model for TMS320F280200PTT
SANYO Semiconductor (U.S.A) Corporation
Varactor Diode for AM Low-Voltage Electronic Tuning
Need more? Email Us
ECAD model for SVC343
Texas Instruments
17V Input, 6A Output, Synchronous Step Down Switcher With Integrated FET in 3.5mm x 3.5mm Package(SWIFT™)
Lowest to $1.0055
ECAD model for TPS54620RGY
KODENSHI KOREA CORP.
NPN Silicon Transistor
Need more? Email Us
ECAD model for STC403F

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention