EN
  • EN
  • DE
  • IT

TIL191B

Part No TIL191B
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Optocouplers consist of one gallium-arsenide light-emitting diode and one silicon npn phototransistor per channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267374-TIL191B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIL191B CAD Model

Description

Introducing the TIL191B Optocoupler from Texas Instruments

The TIL191B is a high-performance optocoupler designed by Texas Instruments, a leader in semiconductor design and manufacturing. This device is engineered to provide electrical isolation between its input and output, making it an ideal choice for applications requiring high-voltage insulation and signal isolation.

Key Features

  • High Isolation Voltage: The TIL191B offers an impressive isolation voltage, ensuring that electronic circuits are protected from high voltage transients and spikes that can cause damage or malfunctions.
  • Fast Switching Times: With quick switching capabilities, the TIL191B is suitable for high-speed signal transmission, providing efficient communication between circuits.
  • Low Power Consumption: Designed for energy efficiency, this optocoupler consumes minimal power, making it a cost-effective solution for power-sensitive applications.
  • Wide Operating Temperature Range: The device operates reliably over a broad temperature range, ensuring consistent performance in diverse environmental conditions.

Applications

The versatility of the TIL191B allows it to be used in a wide array of applications, including:

  • Industrial controls
  • Power supply management
  • Data communication systems
  • Signal isolation in sensitive electronics

Technical Specifications

The TIL191B comes with a set of technical features that make it a robust choice for electrical isolation needs:

  • Input-to-output isolation voltage: 5300V peak
  • Operating temperature range: -55°C to +100°C
  • Switching speeds: Fast rise and fall times

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the TIL191B is no exception. It is manufactured to meet stringent quality standards, ensuring reliability and performance for critical applications.

Conclusion

Whether you're designing industrial control systems or managing power supplies, the TIL191B optocoupler from Texas Instruments is your go-to component for electrical isolation. Its combination of high isolation voltage, fast switching, and low power consumption makes it an indispensable part of modern electronic design.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess