EN
  • EN
  • DE

TIL187-3

Part No TIL187-3
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description A-C Input Optocoupler/Optoisolator 6-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1012664-TIL187-3
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TIL187-3 CAD Model

Description

The TIL187-3 is a versatile optoisolator component designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This optoelectronic device is engineered to provide electrical isolation between its input and output, ensuring that high voltages on one side do not affect the other. It is an essential component for applications that require signal isolation for safety and performance reasons.

Key Features

  • Galvanic Isolation: The TIL187-3 offers excellent isolation properties, with the ability to withstand high voltages and prevent electrical noise from passing through.
  • High-Speed Switching: It is designed for high-speed applications, providing rapid response times that are crucial for modern digital circuits.
  • Wide Operating Temperature Range: This device operates effectively across a broad temperature range, making it suitable for industrial environments.
  • Long Operational Life: The TIL187-3 is built to last, with a design that ensures a long operational lifespan even under strenuous conditions.

Applications

The TIL187-3 is used in a variety of applications where signal integrity and isolation are paramount. These include:

  • Power supply regulation
  • Motor control systems
  • Industrial automation
  • Medical equipment
  • Telecommunications

Technical Specifications

Parameter Value
Isolation Voltage 5300V peak
Current Transfer Ratio 20-300%
Input LED Forward Voltage 1.15V typical
Output Collector-Emitter Voltage 30V
Response Time 2μs typical

As an integral part of Texas Instruments' optoelectronics range, the TIL187-3 is a reliable choice for engineers and designers looking for high-quality isolation solutions. Its robust design and technical capabilities make it a go-to component for demanding electronic systems.

You May Also Be Interested in

Shindengen
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess