The TIL118 is a versatile optoisolator device designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This optoelectronic component is engineered to provide electrical isolation between its input and output, which is a critical feature in many electronic applications where signal integrity and isolation are of paramount importance.
Key Features
- Electrical Isolation: The TIL118 offers excellent isolation properties, with an isolation voltage typically rated at 5300V peak, ensuring that the electronic circuits on either side of the optoisolator are protected from high voltage transients.
- High Current Transfer Ratio (CTR): With a high CTR, the TIL118 ensures efficient signal transfer from the input LED to the output phototransistor, enabling reliable operation even in low input current scenarios.
- Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for industrial applications that may experience extreme temperature conditions.
- Dual-in-line Package: The TIL118 comes in a standard dual-in-line package, which is easy to handle and integrate into a wide variety of electronic circuits.
Applications
The TIL118 is commonly used in applications that require electrical isolation for safety and performance reasons. Some of these applications include:
- Signal switching
- AC/DC input isolation in power supplies
- Interfacing between high-voltage circuits and low-voltage microcontroller logic
- Industrial control systems
- Telecommunications equipment
Technical Specifications
- Isolation Voltage: 5300V peak
- Current Transfer Ratio: High
- Input-Output Isolation Voltage: 5300Vrms
- Operating Temperature: -55°C to +100°C
- Package Type: Dual-in-line
The TIL118 from Texas Instruments is a reliable and efficient choice for designers looking to incorporate electrical isolation in their electronic designs. With its strong feature set and proven performance, the TIL118 continues to be a preferred component for a range of isolation applications.