Introducing the TIBPAL20R6-5CFN from Texas Instruments
The TIBPAL20R6-5CFN is a high-performance programmable array logic device designed by Texas Instruments to meet the needs of a wide array of high-speed digital applications. This device offers a perfect blend of speed, flexibility, and reliability, making it an ideal choice for designers looking to implement complex logic functions with minimal delay and power consumption.
Key Features
- Programmable Array Logic: The TIBPAL20R6-5CFN is part of the PAL (Programmable Array Logic) family, which allows for the customization of logic functions to suit specific design requirements.
- High-Speed Performance: With a typical propagation delay of only 5 ns, this device is optimized for applications requiring rapid signal processing.
- Low Power Consumption: Designed to operate with a minimal power draw, the TIBPAL20R6-5CFN is suitable for power-sensitive designs.
- Reliable Operation: Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is built to deliver dependable performance in a variety of operating conditions.
Technical Specifications
- Logic Type: TTL Programmable Array Logic
- Number of Macrocells: 20
- Number of I/O: 14
- Supply Voltage: 5V ±10%
- Operating Temperature: 0°C to 70°C
- Package: 24-Pin CERDIP
Applications
The TIBPAL20R6-5CFN is versatile and can be used in a variety of applications, including:
- Automated test equipment
- High-speed data communications
- Complex state machine implementation
- Custom logic circuits
- Embedded system I/O expansion
With its ability to be programmed for a specific logic function, the TIBPAL20R6-5CFN provides a tailored solution that can be optimized for the unique needs of your project. Whether you're designing a sophisticated control system or simply require a custom logic solution, this PAL device from Texas Instruments is an excellent choice for achieving high performance in a compact form factor.