EN
  • EN
  • DE

SSTUH32866EC/G,557

Part No SSTUH32866EC/G,557
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC BUFFER 1.8V 25BIT SOT536-1 / 1:1, 1:2 Configurable Registered Buffer with Parity IC 96-LFBGA (13.5x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Supply Voltage 1.7V ~ 1.9V
Number of Bits 25, 14
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-LFBGA (13.5x5.5)
Base Product Number SSTUH3
Other Names 935277966557,SSTUH32866EC/G,SSTUH32866EC/G
Standard Package 1,425
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256343-SSTUH32866EC/G,557
Ultra Librarian 3D Model Ultra Librarian SSTUH32866EC/G,557 CAD Model

Description

Product Overview: SSTUH32866EC/G,557

The SSTUH32866EC/G,557 is an advanced high-speed CMOS, Schmitt-triggered 20-bit bus switch from NXP Semiconductors. Designed for the switching of high-speed signals, this component is part of NXP's high-performance switch series that offers a combination of low power consumption and high noise immunity.

Key Features

  • High-Speed Switching: The device supports quick signal switching which is essential for high-speed data transmission, making it suitable for modern applications that require rapid data processing and transfer.
  • Low Power Consumption: With CMOS technology, it operates with minimal power dissipation, which is crucial for energy-saving in electronic systems and extends the battery life of portable devices.
  • Voltage Level Translation: Capable of translating signals between different voltage levels, this bus switch allows for compatibility between devices operating at various voltages.
  • Noise Immunity: The Schmitt-trigger inputs provide enhanced noise immunity, ensuring stable performance in environments with electrical noise.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for industrial applications with varying environmental conditions.

Applications

The SSTUH32866EC/G,557 is ideal for a wide range of applications, including:

  • High-speed data buses in telecommunication and computing
  • Signal gating, isolation, and bus exchange functions in multi-tiered computer systems
  • Interface translation in mixed voltage systems
  • Hot-swappable and backplane applications

Technical Specifications

The device comes in a TSSOP package and operates within a supply voltage range of 1.65V to 3.6V. It provides a low on-state resistance, typically around 5 ohms, ensuring efficient signal conduction with minimal loss. The SSTUH32866EC/G,557 also offers a 5V tolerant I/O capability, which adds to its flexibility in interfacing with various logic levels.

Conclusion

In summary, the SSTUH32866EC/G,557 from NXP Semiconductors is a robust, versatile, and energy-efficient solution for high-speed signal switching. Its superior design and technical features make it a top choice for engineers and designers working on cutting-edge electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess