EN
  • EN
  • DE

TIBPAL20R4-10MJTB

Part No TIBPAL20R4-10MJTB
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH-PERFORMANCE IMPACT-X
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1267316-TIBPAL20R4-10MJTB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIBPAL20R4-10MJTB CAD Model

Description

Texas Instruments TIBPAL20R4-10MJTB

The TIBPAL20R4-10MJTB from Texas Instruments is a high-performance impact PAL (Programmable Array Logic) device designed to meet the demands of high-speed logic integration. This device is part of the TIBPAL series, which is known for its reliable performance and flexibility in addressing complex logic functions. The TIBPAL20R4-10MJTB is particularly suited for applications requiring programmable logic devices with a fast propagation delay and setup time.

Key Features:

  • Speed: The device boasts a 10 ns maximum propagation delay, ensuring swift data processing and logic execution, which is crucial for time-sensitive applications.
  • Logic Elements: It contains a matrix of AND gates and a set of programmable OR gates that can be tailored to specific logic functions, providing designers with a versatile tool for implementing custom logic solutions.
  • Programmability: This PAL device is user-programmable, allowing for the implementation of fixed logic functions that can be defined during the design phase, offering a high degree of design flexibility.
  • Pin Configuration: It comes in a 24-pin J-leaded chip carrier package, which is suitable for surface mounting and helps in saving board space.
  • Power Consumption: The TIBPAL20R4-10MJTB is designed for low power consumption, making it ideal for power-sensitive applications.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance under various environmental conditions.

Applications:

Due to its programmability and speed, the TIBPAL20R4-10MJTB is well-suited for a wide range of applications, including:

  • Automotive systems
  • Communication equipment
  • Data processing
  • Industrial control systems
  • High-speed computer logic

In summary, the TIBPAL20R4-10MJTB from Texas Instruments is a robust and adaptable programmable logic device that provides designers with the ability to create sophisticated logic solutions in a compact and energy-efficient format. Its fast performance and programmable nature make it a valuable component for any application requiring custom logic operations.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess