EN
  • EN
  • DE

HYMP112F72CP8D3-Y5-C

Part No HYMP112F72CP8D3-Y5-C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-667 128Mx72 FBDIMM 1Rx8 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949985-HYMP112F72CP8D3-Y5-C
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP112F72CP8D3-Y5-C CAD Model

Description

The Hynix HYMP112F72CP8D3-Y5-C is a 1GB DDR2 ECC Unbuffered DIMM designed for desktop and workstation systems. It provides error correction capabilities for improved data reliability and operates at a speed suitable for various computing tasks.

Applications

  • Desktop PCs
  • Workstations
  • Office computers
  • General computing tasks

Features

  • 1GB Capacity
  • DDR2 Technology
  • ECC Unbuffered (Error Correcting Code)
  • 240-Pin DIMM Form Factor
  • Operating Speed: PC2-6400 (800MHz)

Benefits

  • Enhanced Data Integrity: ECC functionality detects and corrects single-bit memory errors, preventing data corruption and ensuring reliable data handling in desktop and workstation environments.
  • Improved System Stability: ECC memory contributes to overall system stability by reducing the likelihood of crashes caused by memory errors.
  • Increased Performance: DDR2 technology offers faster data transfer rates, boosting overall system performance compared to older memory standards.
  • Reliable Operation: Designed for reliable performance in a variety of computing applications.

Additional Details

This 240-pin DDR2 DIMM operates at a voltage of 1.8V. The ECC Unbuffered design allows for error correction in a desktop environment without the added latency of registered memory. The HYMP112F72CP8D3-Y5-C is compatible with systems that support DDR2 ECC Unbuffered DIMMs operating at 800MHz. Consult your system's documentation for specific compatibility information.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess