The APX810S05-46SA-7 from Diodes Incorporated is a highly reliable voltage supervisor integrated circuit (IC) designed to maintain system integrity by monitoring the supply voltage of digital systems. This device is particularly suitable for microprocessor, microcontroller, and other logic systems that require a reset signal during instances of power failure or brown-out conditions.
Key Features
- Precision Monitoring: It features a precise factory-trimmed threshold voltage that ensures accurate monitoring of the supply voltage.
- Low Power Consumption: The IC is optimized for low power consumption, making it ideal for battery-powered applications.
- Reset Signal: It provides a reset signal with a minimum of 140ms timeout delay, which ensures proper system reset during power-up, power-down, or brown-out conditions.
- Temperature Range: The device operates over a wide temperature range, making it suitable for various environments and applications.
- Package: This voltage supervisor is available in a compact SOT-23 package, which is conducive for space-constrained applications.
Applications
The APX810S05-46SA-7 is versatile and can be used in a variety of applications, including:
- Computers and computer peripherals
- Embedded systems
- Portable electronics
- Industrial controllers
- Automotive systems
Technical Specifications
| Parameter |
Value |
| Threshold Voltage |
4.63V ±1.5% |
| Operating Voltage Range |
2.7V to 5.5V |
| Output Type |
Active Low, Open Drain |
| Operating Temperature |
-40°C to +85°C |
| Package / Case |
SOT-23 |
With its robust design and precision voltage monitoring, the APX810S05-46SA-7 is a critical component for enhancing system reliability and preventing data corruption due to voltage anomalies. Its small footprint and ease of integration make it an excellent choice for designers looking to incorporate voltage supervision in their next project.